INA Brand / Needle Roller Bearing / Needle Roller Bearings Nk. Lig
| RS Components, Ltd. | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 1947364 | NK73/25-XL |
| Product Name | Roller Bearings | Needle Roller Bearings |
| Design Units | Metric | Metric |
| Bore | 3.5433 inch (90.000 mm) | 2.8740 inch (73.000 mm) |
| Outside Diameter | 3.5433 inch (90.000 mm) | 3.5433 inch (90.000 mm) |