Teknor Apex Company Datasheets for Molding Compounds and Resins

Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer molding (RTM), and blow molding.
Molding Compounds and Resins: Learn more

Page: 1 2
Product Name Notes
235G is a 35% glass fibre reinforced nylon 6 that offers a balance between mechanical performance, surface finish and mould release characteristics. Material Status Commercial: Active Availability Europe Filler /...
240GH is a 40% glass fibre reinforced, heat stabilised grade of nylon 6. It is formulated to offer excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active...
253-15GHIU is a 15% glass fibre reinforced, impact modified nylon 6 that offers good mechanical performance coupled with good surface finish. It is heat & UV stabilised so that the...
430GHU BK400 is a 30% glass fibre reinforced Nylon 6 compound that contains 2% carbon black by weight for robust outdoor weathering performance. Material Status Commercial: Active Availability Europe Filler...
60AIM is an unfilled, lightly modified nylon 6 injection moulding grade that is designed for use where improved toughness, coupled with good rigidity, is required. Material Status Commercial: Active Availability...
60CF4 is a 20% carbon fibre filled grade of nylon 6. It offers outstanding strength and stiffness - coupled with low density and improved electrical conductivity of moulded parts. It...
60CF6 is a 30% carbon fibre filled grade of nylon 6. It offers outstanding strength and stiffness - coupled with low density and improved electrical conductivity of moulded parts. It...
60GF2 is a 10% glass fibre reinforced nylon 6 that offers good mechanical performance. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Fiber, 10% Filler by...
60GF3 is a 15% glass fibre reinforced nylon 6 that offers good mechanical performance and is suitable for general purpose injection moulding applications. Material Status Commercial: Active Availability Europe Filler...
60GF3H is a 15% glass fibre reinforced, heat stabilised nylon 6 that offers good mechanical performance and improved endurance at elevated service temperatures. Material Status Commercial: Active Availability Europe Filler...
60GF5 is a 25% glass fibre reinforced nylon 6 that offers good mechanical performance and is suitable for general purpose injection moulding applications. Material Status Commercial: Active Availability Europe Filler...
60GS3 is a 15% glass sphere filled nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Bead, 15% Filler by Weight Processing Method Injection Molding
60GS6 is a 30% glass sphere filled nylon 6. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Bead, 30% Filler by Weight Forms Pellets Processing Method...
60GS6H is a 30% glass sphere filled, heat stabilised grade of nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Bead, 30% Filler by Weight Additive Heat...
60GS7HX is a 35% glass bead reinforced grade of nylon 6 that offers good balance of mechanical performance coupled with an improved dimensional accuracy. This grade is also heat stabilised...
60GS8H is a 40% glass sphere filled, heat stabilised nylon 6 that offers excellent rigidity coupled with minimal distortion. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement...
60GSF6 is a 30% mixed glass sphere and fibre filled nylon 6 that offers a good compromise between strength, dimensional stability and surface aspect. Material Status Commercial: Active Availability Europe...
60GSF6L is a 30% mixed glass sphere and fibre filled nylon 6 that is stabilised for enhanced UV and weathering performance. Material Status Commercial: Active Availability Europe Filler / Reinforcement...
60MGF6 is a 15% glass fibre, 15% mineral filled Nylon 6 that offers good rigidity and strength, coupled with low distortion characteristics. Material Status Commercial: Active Availability Europe Filler /...
60MGS6IM is a 30% mineral & glass sphere filled, impact modified, easy flowing grade of nylon 6. It offers improved toughness at low ambient service temperatures. Material Status Commercial: Active...
60Z is an industrial, unfilled injection moulding grade of nylon 6, suitable for applications requiring a low cost product of modest specification and wide tolerance. Material Status Commercial: Active Availability...
66A 9516 is an injection moulding grade of nylon 66 containing molybdenum disulphide to reduce the coefficient of friction and improve wear resistance. It is well suited to applications involving...
66A is a general purpose unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe Features General Purpose Uses General Purpose Forms Pellets Processing Method Injection Molding...
66AH is a general purpose, heat stabilised unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe Additive Heat Stabilizer Features General Purpose Heat Stabilized Uses General...
66AR is an unfilled, impact modified grade of nylon 66 with a lower coefficient of friction due to the incorporation of molybdenum disulphide - which also enhances the wear resistance.
66AT is an unfilled, modified nylon 66 that offers good low temperature impact strength and toughness, coupled with reasonable rigidity. Material Status Commercial: Active Availability Europe Additive Impact Modifier Features...
66CF4 is a 20% carbon fibre filled grade of nylon 66. It offers outstanding strength and stiffness - coupled with low density and improved electrical conductivity of moulded parts. It...
66GF35 is a 35% glass fibre reinforced nylon 66 that offers increased mechanical performance for use in applications that require additional stiffness and strength. Material Status Commercial: Active Availability Europe...
66GF4H is a 20% glass fibre reinforced, heat stabilised nylon 66 that offers good mechanical performance coupled with good surface finish and flow. Material Status Commercial: Active Availability Europe Filler...
66GF6 is a 30% glass fibre reinforced nylon 66 that offers good mechanical performance coupled with good surface finish and flow. Material Status Commercial: Active Availability Europe North America Filler...
66GF6H is a 30% glass fibre reinforced, heat stabilised nylon 66 that offers good mechanical performance and endurance at elevated service temperatures, coupled with good surface finish and flow. Material...
66GF6L is a 33% glass fibre reinforced nylon 66 that offers good mechanical performance, coupled with good surface finish and flow. It is a heat & light stabilised grade, suitable...
66GF8 is a 40% glass fibre reinforced nylon 66 that offers excellent mechanical performance coupled with good surface finish and flow. Material Status Commercial: Active Availability Europe Filler / Reinforcement...
66GS6 is a 30% glass sphere filled nylon 66 that offers increased rigidity coupled with low distortion. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Bead,...
66GS8H is a 40% glass-sphere filled, heat stabilised injection moulding grade of nylon 66. It has lower differential shrinkage and warpage and so is often suitable for use in applications...
66M8 is a 40% mineral filled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe Filler / Reinforcement Mineral, 40% Filler by Weight Features Good Stiffness Processing...
813CI is an impact modified, 13% carbon fibre reinforced grade of PA612. It offers a combination of good mechanical strength, low density and low moisture absorption. Material Status Commercial: Active...
830GHI is an impact modified, 30% glass fibre reinforced, heat stabilised grade of PA612. It offers good mechanical strength and low moisture absorption. Material Status Commercial: Active Availability Europe Filler...
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4145 is a low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance.
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X-5765B4 is a UV stable low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high...
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X4750BLK42 is a black, low hardness UV stable grade possessing superior compression set, chemical resistance and high temperature performance.
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X4765BLK40 is a black, low hardness UV stable grade possessing superior compression set, chemical resistance and high temperature performance.
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X4775BLK40 is a black, low hardness UV stable grade possessing superior compression set, chemical resistance and high temperature performance.
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X4785BLK40 is a black, medium hardness UV stable grade possessing superior compression set, chemical resistance and high temperature performance.
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5740DB4 is a UV stable high hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high...
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5755B4 is a UV stable low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high...
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5775B4 is a UV stable medium hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high...
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5780B4 is a UV stable medium hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high...
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5790B is a UV stable high hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high...
A25 is a standard, unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe Forms Pellets Processing Method Injection Molding
A30 is an unfilled injection moulding grade of nylon 66. It contains a nucleating agent to enable mouldings to be produced with shorter cycle times Material Status Commercial: Active Availability...
A40 is an unfilled injection moulding grade of nylon 66 containing heat stabiliser. Material Status Commercial: Active Availability Europe Additive Heat Stabilizer Features Heat Stabilized Processing Method Injection Molding
A60XT is a modified nylon 66 that offers high impact strength coupled with good rigidity,. Material Status Commercial: Active Availability Europe Additive Impact Modifier Features High Impact Resistance Impact Modified...
A60XTH is a modified nylon 66 grade that contains a heat stabilisation system to extend product life at elevated temperatures. This grade offers excellend toughness coupled with good rigidity. Material...
A82 is a UL recognised, V-0 rated halogen & phosphorus free flame retarded, unreinforced injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe North America Features Flame...
AF303 is a 15% glass fibre reinforced nylon 66 that offers good mechanical performance coupled with good surface finish and flow. Material Status Commercial: Active Availability Europe North America Filler...
AF306 is a 30% glass fibre reinforced nylon 66 that offers good mechanical performance. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 30% Filler by Weight Processing...
AF307 is a 33% glass fibre reinforced nylon 66 that offers excellent mechanical performance. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 33% Filler by Weight Processing...
AF413 is a 15% glass fibre reinforced nylon 66 that offers improved mechanical performance coupled with an improved surface finish. The grade is also heat stabilised and can be used...
ALF20 is a self-lubricating grade of nylon 66 containing both PTFE and Silicone. It offers outstanding surface wear characteristics of moulded parts. It is intended for use in applications such...
Appearance Modified Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Features Good Impact Resistance High Tensile Strength Pleasing Surface...
Applications include appliance parts, bumpers, suction cups, and promotion items. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses...
Applications include automotive parts, auto plugs, and grommets. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses...
Applications include footwear, appliance parts, roof vents, and bumpers. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Appliance...
Applications include tubing, sheet and film, wire coating, and strip doors. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose...
Applications include weather-strip, spline, profiles, "T" moldings. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Hose Profiles Tubing...
AS408 is a 40% glass-sphere filled, heat stabilised injection moulding grade of nylon 66. It has lower differential shrinkage and warpage and so is often suitable for use in applications...
AT10 is a modified nylon 66 that offers ultra high impact strength coupled with good rigidity, with this impact resistance maintained at sub-zero temperatures. The excellent impact performance also means...
Chemlon 100 X is internally and externally lubricated for excellent feed and mold release properties. Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features General Purpose...
Chemlon 100 XH is internally and externally lubricated for excellent feed and mold release properties. Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant Features...
Chemlon 100 XHU is internally and externally lubricated for excellent feed and mold release properties. Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant UV...
Chemlon 109-14 GH is an impact modified, 14% glass fibre filled, heat stabilised injection moulding grade of nylon 66. It is formulated to offer an excellent balance between impact strength...
Chemlon 133 GHL contains extra lubrication, this is denoted by the "L" in the grade designation. Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass...
Chemlon® 60AL is a UV stabilised, unfilled injection moulding grade of nylon 6 Material Status Commercial: Active Availability Europe Additive UV Stabilizer Features Light Stabilized Processing Method Injection Molding
Chemlon® E-6 GF15 is an economy range 15% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America...
Chemlon® E-6 GF30 is an economy range 30% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America...
Chemlon® E-6 GF50 is an economy range 50% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America...
Chemlon® E-6 is an economy range Nylon 6 injection moulding grade. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America Appearance Black Natural...
Chemlon® E-66 GF15 is an economy range 15% glass fibre reinforced Nylon 66 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America...
Chemlon® E-66 GF30 is an economy range 30% glass fibre reinforced Nylon 66 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America...
Chemlon® E-66 GF50 is an economy range 50% glass fibre reinforced Nylon 66 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America...
Chemlon® E-66 is an economy range Nylon 66 injection moulding grade. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America Appearance Black Natural...
EN30 is a modified nylon 6 that offers increased impact strength coupled with good rigidity. Material Status Commercial: Active Availability Europe North America Features High Impact Resistance High Rigidity Processing...
ENF2 is a 30% glass fibre reinforced, impact modified nylon 6 that offers good mechanical performance coupled with good surface finish. The grade also offers improved flow and is heat...
Filler / Reinforcement: Glass Fiber / Fully toughened Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Additive Impact Modifier Features Impact Modified Appearance...
HY2SM is a general purpose, unfilled, high viscosity injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe Additive Lubricant Features General Purpose High Viscosity Lubricated Uses General...
HY3 is a general purpose, unfilled, high viscosity injection moulding grade of nylon 6. It contains a nucleating agent to aid faster cycle times. Material Status Commercial: Active Availability Europe...
Low gloss appearance for applications including furniture trim, footwear, and appliance parts. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General...
MD3G is a general purpose, unfilled injection moulding grade of nylon 6. MD3G contains a nucleating agent to enable mouldings to be produced with short cycle times. Material Status Commercial:...
MD4 is an unfilled injection moulding grade of nylon 6. MD4 is heat stabilized and designed for the manufacture of components that will be exposed to elevated service temperatures. Material...
MD82 is a UL recognised, V-0 rated, halogen & phosphorus free flame retardant, unreinforced injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe Additive Flame Retardant Heat...
MDF2 is a heat stabilised 30% glass fibre reinforced nylon 6 that offers good mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement...
MDF30 is a 30% glass fibre reinforced nylon 6 that offers good mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber,...
MDF35 is a 35% glass fibre reinforced nylon 6 that offers superior mechanical performance coupled with good surface finish.finish and mould release characteristics. Material Status Commercial: Active Availability Europe Filler...
MDF4 is a 15% glass fibre reinforced nylon 6 that offers improved mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement...
MDF463 is a 15% glass fibre reinforced grade of nylon 6 that contains an impact modification system which offers superior low temperature performance - along with a stabilisation package to...
MDF4L is a 15% glass fibre reinforced, UV stabilised nylon 6 that offers improved mechanical performance, coupled with good surface finish and weathering resistance. The stabiliser package is colourless in...
MDF50 is a 50% glass fibre reinforced nylon 6 that offers excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber,...
MDF603 is a 15% glass fibre reinforced, impact modified nylon 6 that offers good rigidity and toughness over a wide temperature range. Material Status Commercial: Active Availability Europe Filler /...
MDF604 is a 20% glass fibre reinforced, impact modified nylon 6 that offers good rigidity and toughness over a wide temperature range. Material Status Commercial: Active Availability Europe Filler /...
MDF606 is a 30% glass fibre reinforced, impact modified nylon 6 that offers good rigidity and toughness over a wide temperature range. The grade is also stabilised for good weathering...
Non-Toxic Compound Shore Hardness Measured at 15 sec. Delay ACR @370°F, PSI 22, Die 20/1 Extrusion Time: 57 Seconds Material Status Commercial: Active Availability Africa & Middle East Asia Pacific...
Plugs & Grommets Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC252...
SARLINK® 3139D is a high hardness, multi-purpose thermoplastic elastomer featuring excellent resiliency, heat resistance and flex fatigue resistance. SARLINK® 3139D can be processed by injection molding, extrusion and blow molding...
SARLINK® 3145D is a high hardness, multi-purpose thermoplastic elastomer featuring excellent resiliency, heat resistance and flex fatigue resistance. SARLINK® 3145D can be processed by injection molding, extrusion and blow molding...
SARLINK® 3160 is a medium hardness, multi-purpose thermoplastic elastomer, featuring excellent compression set, heat resistance and weatherability. SARLINK® 3160 can be processed by injection molding, blow molding or extrusion for...
SARLINK® 3170 is a multi-purpose thermoplastic elastomer featuring excellent compression set, heat resistance and weatherability. SARLINK® 3170 can be processed by injection molding, blow mounding or extrusion for applications such...
SARLINK® 3180 is a multi-purpose thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3180 is a high hardness grade for use in injection molded parts, sheet...
SARLINK® 3190 is a multi-purpose, thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3190 is a high hardness grade for use in injection molded parts, sheet...
Sarlink® 4000 series are engineered materials designed for demanding automotive applications. Sarlink® X4775-42 exhibits excellent compression set and weatherability. The material is developed for injection molded applications featuring high flow...
SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. SARLINK® X4765B-42 exhibits excellent compression set and weatherability. The material is developed especially for injection moulded applications featuring...
SINPOLENE MBB 2032 is a LDPE based black masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. SINPOLENE MBB 2032 has high pigment loading...
Sinpolene MBB005LE is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB005LE, has high pigment loading and thus...
SINPOLENE MBB1245 is a highly pigmented black polystyrene masterbatch suitable for use in the injection moulding and extrusion of polystyrene. SINPOLENE MBB1245 is delivered as free-flowing pellets for processing convenience.
SINPOLENE MBB1512 is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection...
SINPOLENE MBB1732/A is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection...
Sinpolene MBB3034 is a polypropylene-based black masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. Sinpolene MBB3034, offers excellent colouring value with superior quality and performance.
SINPOLENE MBN7541 is an additive concentrate which contains processing aid to eliminate or reduce melt fracture and die build-up during processing of LLDPE and HDPE. Also effective in increasing throughput...
SINPOLENE MBN7574 is a speciality low smell clarifying concentrate used for enhancing the clarity of polypropylene. It is particularly effective for PP homopolymer and random copolymer. Articles made from the...
SINPOLENE MBN7584 is a nucleating concentrate designed specifically for enhancing the clarity as well as improving the mechanical and thermal properties of polypropylene. It is particularly effective for PP homopolymer...
SINPOLENE MBN7594 is a nucleating concentrate designed specifically for enhancing the clarity as well as improving the mechanical and thermal properties of polypropylene. It is particularly effective for PP homopolymer...
Sinpolene MBW0141 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow molding and extrusion of polyolefins. Sinpolene MBW0141 offers high coloring value with excellent quality...
Sinpolene MBW0251 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0251 offers high...
Sinpolene MBW0661 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0661 offers high...
Sinpolene MBW1322/T is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding, injection and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1322/T...
Sinpolene MBW1444 is a polypropylene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. With its high pigment loading, Sinpolene MBW1444 offers high colouring...
Sinpolene MBW1465 is a polystyrene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polystyrene. With its high pigment loading, Sinpolene MBW1465 offers high colouring...
Sinpolene MBW1781 is a polyethylene-based bluish white masterbatch, designed specifically for use in injection moulding and sheet extrusion of polyolefin. With its high pigment loading, Sinpolene MBW1781 offers high colouring...
Sinpolene MBW1791 is a polyethylene-based pure white masterbatch designed specifically for use in film extrusion, general purpose and T-shirt bags application. With its high pigment loading, Sinpolene MBW1791 offers high...
Sinpolene MBW1994 is a polypropylene-based pure white masterbatch designed specifically for use in compounding application. With its high pigment loading, Sinpolene MBW1994 offers high colouring value with excellent quality and...
Sinpolene MBW2422 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW2422...
Sinpolene MBW2492 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250?C. With...
Sinpolene MBW3092 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, of polyolefins, With its high pigment loading, Sinpolene MBW3092 offers high colouring value with...
Terraloy BP-18003A is a Thermoplastics Starch/HIPS ready-to-process compound that contains up to 30% of TPS renewable content. This compound is intended for injection molding application. Material Status Commercial: Active Availability...
Terraloy MB-13000A is a Thermoplastics Starch/PP masterbatch that contains up to 50% of TPS renewable content. Impact PP melt index (L) in the masterbatch is 20. This compound is for...
Terraloy MB-18003A is a Thermoplastics Starch/HIPS masterbatch that contains up to 50% of TPS renewable content. High Impact PS Melt index (L) for the masterbatch is 9.8. This compound is...
The Ford Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior...
The GM Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses...
The Nissan Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Under the Hood Automotive...
The Toyota Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features DEHP Plasticizer Ethylene Oxide Sterilizable High Heat Resistance Uses Medical/Healthcare Applications...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features DEHP Plasticizer Ethylene Oxide Sterilizable Uses Connectors Medical/Healthcare Applications Non-specific Food...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features DEHP Plasticizer Ethylene Oxide Sterilizable Uses Medical/Healthcare Applications Non-specific Food Applications...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features DEHP Plasticizer Radiation (Gamma) Resistant Radiation Sterilizable Uses Caps Medical/Healthcare Applications...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Ethylene Oxide Sterilizable High Heat Resistance Non-DEHP Plasticizer Uses Medical/Healthcare Applications...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Ethylene Oxide Sterilizable Non-DEHP Plasticizer Uses General Purpose Medical/Healthcare Applications Toys...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Ethylene Oxide Sterilizable Non-DEHP Plasticizer Uses Medical/Healthcare Applications Toys Appearance Natural...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Ethylene Oxide Sterilizable Non-DEHP Plasticizer Uses Medical/Healthcare Applications Toys Appearance Clear/Transparent...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Ethylene Oxide Sterilizable Non-Phthalate - Citrate Plasticizer Uses Caps Connectors Food...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Radiation (Gamma) Resistant Radiation Sterilizable Uses Caps Medical/Healthcare Applications Valves/Valve Parts...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant High Heat Resistance Uses Cable Jacketing Wire Types Molded Components Agency...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Low to No Migration Oil Resistant Uses Connectors Grommets Plugs Strain...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Low Temperature Flexibility Uses Connectors Grommets Plugs Strain Reliefs Wire...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Connectors Grommets Plugs Strain Reliefs Wire & Cable Applications Wire...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Wire & Cable Applications Agency Ratings UL QMFZ2 .E54709 Appearance...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Appliance Components Furniture General Purpose Appearance Natural Color Opaque Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Appliance Components Furniture General Purpose Appearance Clear/Transparent Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Appliance Components Furniture General Purpose Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Tubing Wire Jacketing Wire Types SPT-1 SPT-2 Agency Ratings UL...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Tubing Wire Jacketing Wire Types SPT-1 Agency Ratings UL 498...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.003 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.012 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.014 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.016 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.017 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC252 CPN3296 Color: Black...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Automotive Specifications FORD ESA-M4D333-A GM GMP.PVC.040 Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC227 CPN2738 Color: Color...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Automotive Specifications GM GMP.PVC.039 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Automotive Specifications GM GMP.PVC.040 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Uses Connectors Grommets Plugs Strain Reliefs Wire Types Molded Components...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Knobs Automotive Specifications CHRYSLER MS-DC526 CPN3197 Color:...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Knobs Automotive Specifications DELPHI DX300378 FORD ESB-M4D259-A...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Knobs Automotive Specifications CHRYSLER MS-DC236 CPN2137 Color:...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Knobs Automotive Specifications CHRYSLER MS-DC236 CPN2904 Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Knobs Automotive Specifications GM GMP.PVC.023 Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Knobs Automotive Specifications GM GMP.PVC.035 Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Knobs Automotive Specifications GM GMP.PVC.067 Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Profiles Tubing Automotive Specifications CHRYSLER MS-DC251 CPN2528...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications CHRYSLER MS-DC232 CPN2574 Color: 100%...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications FORD ESB-M4D284-C3 FORD ESB-M4D284-C3 Color:...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications FORD WSB-M4D871-A4 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.002 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.014 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Agency Ratings UL 62 Automotive Specifications CHRYSLER...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC220 CPN2297 Color: 100%...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC220 Type A CPN3702...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC228 CPN2000 Color: Black...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications FORD WSB-M4D871-A1 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications FORD WSB-M4D871-A2 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications FORD WSB-M4D871-A3 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications GM GMP.PVC.041 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications GM GMP.PVC.053 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Interior Parts Knobs Automotive Specifications GM GMP.PVC.023 Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Interior Parts Knobs Automotive Specifications GM GMP.PVC.035 Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Interior Parts Knobs Automotive Specifications GM GMP.PVC.037 Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Exterior Parts Appearance Black Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC236 CPN3257 Color: 100%...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Interior Parts Automotive Specifications GM GMP.PVC.041 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Interior Parts Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Oil Resistant Appearance Clear/Transparent Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliance Components General Purpose Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Exterior Parts Automotive Exterior Trim Automotive Interior Parts Blow Molding...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Connectors Grommets Plugs Strain Reliefs Wire & Cable Applications Wire Types Molded Components...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Connectors Grommets Plugs Strain Reliefs Wire Types Molded Components Agency Ratings UL QMFZ2...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Connectors Grommets Plugs Strain Reliefs Wire Types Molded Components RoHS Compliance RoHS Compliant...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Film Medical/Healthcare Applications Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Specifications FORD WSK-M4D689-A1 GM GMP.PVC.009 Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Specifications GM GMP.PVC.009 Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Specifications GM GMP.PVC.037 Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Automotive Specifications FORD WSK-M4D689-A4 NISSAN NES M8029 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.010 Forms Pellets Processing Method Injection Molding...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Automotive Specifications NISSAN NES M8029 Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Instrument Panel Automotive Specifications CHRYSLER MS-DC541 CPN4008 Forms Pellets Processing Method Slush...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Instrument Panel Forms Pellets Processing Method Slush Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Appearance Opaque Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC543 CPN4509 Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Automotive Specifications FORD WSB-M4D871-A3 Forms Pellets Processing Method Injection Molding...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Under the Hood Automotive Specifications FORD WSB-M2D467-A 1 Appearance Opaque Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Window Encapsulation Automotive Specifications CHRYSLER MS-DC543 CPN4721 GM GMP.PVC.009 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Window Encapsulation Automotive Specifications FORD WSK-M4D689-A6 GM GMP.PVC.074 TOYOTA TSM 5728G-2 Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Window Encapsulation Automotive Specifications CHRYSLER MS-DC543 CPN4345 Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Window Encapsulation Automotive Specifications FORD WSK-M4D689-A5 Forms Pellets Processing Method Injection Molding...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Glass Fiber, 20% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Glass\Mineral, 30% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High Heat...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Lubricant UV Stabilizer Features Good Toughness Good UV Resistance Heat Stabilized Impact Modified Lubricated Medium...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Lubricant UV Stabilizer Features Good UV Resistance Heat Stabilized Impact Modified Lubricated Ultra High Toughness...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Features General Purpose Good Impact Resistance Good Processability Good Toughness Heat Stabilized High Strength Impact...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Features Good Flexibility Good Impact Resistance Good Processability Good Toughness Heat Stabilized High Strength Impact...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Features Good Toughness Heat Stabilized Impact Modified Medium Viscosity Automotive Specifications FORD ESB-M4D178-A2 GM GMP.PA6.005...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant UV Stabilizer Features General Purpose Good Processability Good Toughness Good UV Resistance Heat Stabilized High Strength...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant Features General Purpose Good Mold Release Heat Stabilized Lubricated Medium Viscosity Automotive Specifications GM GMP.PA6.008 Appearance...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant Features General Purpose Good Processability Good Toughness Heat Stabilized High Strength Lubricated Uses Appliances Automotive Applications...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant Features Good Mold Release Heat Stabilized Lubricated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Impact Modifier UV Stabilizer Features General Purpose Good Toughness Impact Modified Medium Viscosity Appearance Natural Color Forms Pellets Processing...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Flame Retardant Features Flame Retardant General Purpose Halogen Free Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Flame Retardant Features Flame Retardant Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Features Good Impact Resistance Good Processability Good Toughness Heat Stabilized High Strength Low Temperature Impact Resistance Automotive...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Features Good Processability Good Toughness Heat Stabilized High Rigidity High Strength Nucleated Appearance Black Natural Color Forms...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features General Purpose Good Mold Release Lubricated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features General Purpose Lubricated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features Good Mold Release High Viscosity Lubricated Appearance Natural Color Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features Good Mold Release Lubricated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features Good Processability Good Toughness High Rigidity High Strength Lubricated Nucleated Appearance Natural Color Forms Pellets Processing Method...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features Good Toughness Lubricated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Nucleating Agent Features Nucleated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive UV Stabilizer Uses Automotive Applications Automotive Specifications FORD WSS-M4D666-A2 Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Automotive Specifications FORD ESB-M4D150-A FORD ESF-M4D150-A Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Features General Purpose Medium Impact Resistance Automotive Specifications CHRYSLER MS-DB41 CPN3992 Color: WL5 Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Features High Impact Resistance Automotive Specifications CHRYSLER MS-DB41 CPN2456 Color: 100% Color Match FORD ESA-M4D379-A GM GMP.PA66.021 Forms Pellets Processing...
Material Status Commercial: Active Availability Asia Pacific Europe North America Features High Viscosity Uses Coating Applications Rods Tubing Wire Jacketing Appearance Natural Color Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Features Medium Impact Resistance Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Additive Heat Stabilizer UV Stabilizer Features...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Additive Heat Stabilizer Features Good Dimensional...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Additive Heat Stabilizer Features Heat Stabilized...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Automotive Specifications FORD ESB-M4D353-A3 Forms Pellets...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Features Good Dimensional Stability Good Processability...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 35% Filler by Weight Mineral, 10% Filler by Weight Features Good Dimensional Stability High Rigidity...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Mineral Additive Heat Stabilizer Features Heat Stabilized Appearance Natural Color Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Bead, 30% Filler by Weight Additive Heat Stabilizer Features Good Dimensional Stability Heat Stabilized High Rigidity...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Bead Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 12% Filler by Weight Additive Flame Retardant Features Flame Retardant Good Creep Resistance Good Dimensional...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Heat Stabilizer Lubricant UV Stabilizer Features Good Creep Resistance Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Heat Stabilizer Features Good Creep Resistance Good Dimensional Stability Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Heat Stabilizer Features Good Dimensional Stability Good Impact Resistance Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Impact Modifier Features Impact Modified Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Lubricant Features Good Creep Resistance Good Dimensional Stability Good Stiffness...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Lubricant Features Good Creep Resistance Good Impact Resistance Good Stiffness...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Appearance Black Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 14% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Creep Resistance Good Dimensional Stability...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 14% Filler by Weight Additive Lubricant Features Good Creep Resistance Good Impact Resistance Good Stiffness...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 14% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Additive Heat Stabilizer Features Good Creep Resistance Good Dimensional Stability Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Features Good Creep Resistance Good Dimensional Stability Good Stiffness High Gloss...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Features Good Creep Resistance Good Dimensional Stability Good Stiffness High Tensile...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 17% Filler by Weight Additive Heat Stabilizer Impact Modifier Features Good Creep Resistance Good Stiffness...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 17% Filler by Weight Additive Impact Modifier Features Good Creep Resistance Good Stiffness Good Toughness...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 18% Filler by Weight Additive Heat Stabilizer Features Ductile Good Creep Resistance Good Impact Resistance...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 18% Filler by Weight Features High Impact Resistance Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 20% Filler by Weight Features Good Processability Good Toughness High Strength Appearance Natural Color Forms...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Dimensional Stability Good Impact Resistance...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Dimensional Stability Good Processability Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive Flame Retardant Features Flame Retardant Uses Automotive Applications Automotive Specifications...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive Heat Stabilizer Features Good Creep Resistance Good Impact Resistance Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive UV Stabilizer Features Good Creep Resistance Good Impact Resistance Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 30% Filler by Weight Additive UV Stabilizer Features Good Dimensional Stability Good Impact Resistance High...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 30% Filler by Weight Features Good Dimensional Stability Pleasing Surface Appearance Forms Pellets Processing Method...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 30% Filler by Weight Uses Automotive Applications Automotive Specifications GM GMP.PA6.054 Forms Pellets Processing Method...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Dimensional Stability Good Impact Resistance...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Processability Good Toughness Heat Stabilized...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer UV Stabilizer Features Good Dimensional Stability Heat Stabilized...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Flame Retardant Features Flame Retardant Good Stiffness High Strength Agency...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Features Good Creep Resistance Good Impact Resistance Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Features Good Dimensional Stability Heat Stabilized High Impact...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Features Good Impact Resistance Heat Stabilized High Tensile...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Impact Modifier Features Good Creep Resistance Good Stiffness Good Toughness...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive UV Stabilizer Features Good Impact Resistance High Tensile Strength Appearance...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Appearance Black Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Features Good Impact Resistance High Tensile Strength Pleasing Surface Appearance Automotive...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Features High Impact Resistance Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 40% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Processability Good Toughness Heat Stabilized...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Additive UV Stabilizer Features Good UV Resistance High Rigidity High Tensile...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Additive UV Stabilizer Features High Rigidity High Strength Forms Pellets Processing...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Features Good Impact Resistance High Tensile Strength Pleasing Surface Appearance Forms...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 50% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High Tensile Strength Forms...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 6.0% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Creep Resistance Good Dimensional Stability...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 6.0% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 7.0% Filler by Weight Features Good Creep Resistance Good Dimensional Stability Good Stiffness High Tensile...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Additive Heat Stabilizer Features Flame Retardant Heat Stabilized Appearance Natural Color Forms Pellets Processing Method...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Additive Impact Modifier Features Good Creep Resistance Good Stiffness Good Toughness Impact Modified Appearance Natural...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Automotive Specifications CHRYSLER MS-DB41 CPN2224 Color: Non-matched Color FMVSS 302 Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Automotive Specifications CHRYSLER MS-DB41 CPN4417 Color: BK001 Black FMVSS 302 Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Features Flame Retardant Halogen Free Appearance Black Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Uses Automotive Applications Automotive Specifications FORD WSK-M4D642-A Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass\Mineral Uses Automotive Applications Automotive Specifications GM GMP.PA6.001 Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Mineral, 30% Filler by Weight Additive Heat Stabilizer Features Good Stiffness Heat Stabilized Low Warpage Appearance Natural...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Mineral, 30% Filler by Weight Features Warp Resistant Appearance Natural Color Forms Pellets Processing Method Injection Molding...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Mineral, 40% Filler by Weight Additive Heat Stabilizer Features Fast Molding Cycle Heat Stabilized High Rigidity Low...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Mineral, 40% Filler by Weight Automotive Specifications FORD ESB-M4D353-A5 Color: WT031 FORD WSK-M4D704-A1 Appearance White Forms Pellets...
Material Status Commercial: Active Availability Asia Pacific Europe North America Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Uses Automotive Applications Automotive Specifications FORD ESF-M4D314-A Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Features Flame Retardant Halogen Free Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Features Flame Retardant Halogenated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Features Conductive RoHS Compliance RoHS Compliant Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 20% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 30% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 40% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 10% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 20% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High Heat Resistance Medium Rigidity Uses Electrical...
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 20% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 30% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 40% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Uses Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Injection Molding Sheet Extrusion

Next >>