AF413 is a 15% glass fibre reinforced nylon 66 that offers improved mechanical performance coupled with an improved surface finish. The grade is also heat stabilised and can be used at elevated temperatures.
| Material Status |
|
| Availability |
|
| Filler / Reinforcement |
|
| Additive |
|
| Features |
|
| Uses |
|
| Processing Method |
|
| Teknor Apex Company | |
|---|---|
| Product Category | Polyamide and Nylon Resins |
| Product Number | AF413 |
| Product Name | Chemlon® Polyamide 66 |
| General Types | Thermoplastic |