Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 5740DB

Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5740DB4 is a UV stable high hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Additive UV Stabilizer Features Good Chemical Resistance High Hardness High Heat Resistance High Tensile Strength Low Compression Set Uses Belts/Belt Repair Profiles Seals Weatherstripping Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding Profile Extrusion
Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5740DB4 is a UV stable high hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Additive UV Stabilizer Features Good Chemical Resistance High Hardness High Heat Resistance High Tensile Strength Low Compression Set Uses Belts/Belt Repair Profiles Seals Weatherstripping Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding Profile Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 5740DB - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
5740DB
Sarlink® TPV Thermoplastic Vulcanizate 5740DB
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5740DB4 is a UV stable high hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Additive UV Stabilizer Features Good Chemical Resistance High Hardness High Heat Resistance High Tensile Strength Low Compression Set Uses Belts/Belt Repair Profiles Seals Weatherstripping Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding Profile Extrusion

A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5740DB4 is a UV stable high hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles and articles.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Additive
  • UV Stabilizer
Features
  • Good Chemical Resistance
  • High Hardness
  • High Heat Resistance
  • High Tensile Strength
  • Low Compression Set
Uses
  • Belts/Belt Repair
  • Profiles
  • Seals
  • Weatherstripping
Appearance
  • Opaque
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Extrusion
  • Injection Molding
  • Profile Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 5740DB
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - P 300S-45 Resin - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Polyester or Alkyd
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
POLYCARBONATE (PC) NATURAL PELLETS - HF1130 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polycarbonate
View Details
Electrically Insulative, Two Component Epoxy System - EP30M3LV-NV - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details