66A is a general purpose unfilled injection moulding grade of nylon 66.
| Material Status |
|
| Availability |
|
| Features |
|
| Uses |
|
| Forms |
|
| Processing Method |
|
| Teknor Apex Company | |
|---|---|
| Product Category | Polyamide and Nylon Resins |
| Product Number | 66A |
| Product Name | Chemlon® Polyamide 66 |
| General Types | Thermoplastic |