Teknor Apex Company Sinpolene Low Density Polyethylene MBB1732/A

Description
SINPOLENE MBB1732/A is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection molding of polyolefins. The ingredients used in MBB1732/A are approved by most regulations governing the contact of materials with food. SINPOLENE MBB1732/A is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Good weather and UV light protection * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Non-specific Food Applications RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Injection Molding
Description
SINPOLENE MBB1732/A is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection molding of polyolefins. The ingredients used in MBB1732/A are approved by most regulations governing the contact of materials with food. SINPOLENE MBB1732/A is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Good weather and UV light protection * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Non-specific Food Applications RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Low Density Polyethylene - MBB1732/A - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Low Density Polyethylene
MBB1732/A
Sinpolene Low Density Polyethylene MBB1732/A
SINPOLENE MBB1732/A is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection molding of polyolefins. The ingredients used in MBB1732/A are approved by most regulations governing the contact of materials with food. SINPOLENE MBB1732/A is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Good weather and UV light protection * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Non-specific Food Applications RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Injection Molding

SINPOLENE MBB1732/A is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection molding of polyolefins. The ingredients used in MBB1732/A are approved by most regulations governing the contact of materials with food.
SINPOLENE MBB1732/A is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High jetness
* Good weather and UV light protection
* Minimal wear effect on processing equipment


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Features
  • General Purpose
Uses
  • Non-specific Food Applications
RoHS Compliance
  • RoHS Compliant
Appearance
  • Black
Forms
  • Pellets
Processing Method
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBB1732/A
Product Name Sinpolene Low Density Polyethylene
Type MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Vistamaxx™ Performance Polymers - Grade 3588FL/3588MED - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Repair or Construction; OEM or Industrial; Consumer, hygiene and packaging
View Details
PEEK Polymer Resin - VICTREX® WG102 - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4006 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Melt Flow 10.00 g / 10 minutes
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details