60GF5 is a 25% glass fibre reinforced nylon 6 that offers good mechanical performance and is suitable for general purpose injection moulding applications.
| Material Status |
|
| Availability |
|
| Filler / Reinforcement |
|
| Features |
|
| Uses |
|
| Processing Method |
|
| Teknor Apex Company | |
|---|---|
| Product Category | Polyamide and Nylon Resins |
| Product Number | 60GF5 |
| Product Name | Chemlon® Polyamide 6 |
| General Types | Thermoplastic |
| Process Type | MoldingCompound |
| Chemical System | Polyamide |
| Filler | Glass or FRP |