Teknor Apex Company Sinpolene Polypropylene MBN7574

Description
SINPOLENE MBN7574 is a speciality low smell clarifying concentrate used for enhancing the clarity of polypropylene. It is particularly effective for PP homopolymer and random copolymer. Articles made from the addition of the masterbatch can have transparency comparable to the clear plastics with improved physical properties. Benefits * Better clarity * Low smell * Better gloss and smoothness on surface * Improved flexural modulus * Reduced moulding cycle time possible due to higher crystallization temperature * Improved dimensional stability * Prevention of sink-mark * Approved for food contact application when used at recommended dosage Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Additive Nucleating Agent (8%) Features Low to No Odor Uses Profiles Sheet Forms Pellets Processing Method Injection Molding Profile Extrusion Sheet Extrusion
Description
SINPOLENE MBN7574 is a speciality low smell clarifying concentrate used for enhancing the clarity of polypropylene. It is particularly effective for PP homopolymer and random copolymer. Articles made from the addition of the masterbatch can have transparency comparable to the clear plastics with improved physical properties. Benefits * Better clarity * Low smell * Better gloss and smoothness on surface * Improved flexural modulus * Reduced moulding cycle time possible due to higher crystallization temperature * Improved dimensional stability * Prevention of sink-mark * Approved for food contact application when used at recommended dosage Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Additive Nucleating Agent (8%) Features Low to No Odor Uses Profiles Sheet Forms Pellets Processing Method Injection Molding Profile Extrusion Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Polypropylene - MBN7574 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Polypropylene
MBN7574
Sinpolene Polypropylene MBN7574
SINPOLENE MBN7574 is a speciality low smell clarifying concentrate used for enhancing the clarity of polypropylene. It is particularly effective for PP homopolymer and random copolymer. Articles made from the addition of the masterbatch can have transparency comparable to the clear plastics with improved physical properties. Benefits * Better clarity * Low smell * Better gloss and smoothness on surface * Improved flexural modulus * Reduced moulding cycle time possible due to higher crystallization temperature * Improved dimensional stability * Prevention of sink-mark * Approved for food contact application when used at recommended dosage Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Additive Nucleating Agent (8%) Features Low to No Odor Uses Profiles Sheet Forms Pellets Processing Method Injection Molding Profile Extrusion Sheet Extrusion

SINPOLENE MBN7574 is a speciality low smell clarifying concentrate used for enhancing the clarity of polypropylene. It is particularly effective for PP homopolymer and random copolymer. Articles made from the addition of the masterbatch can have transparency comparable to the clear plastics with improved physical properties.
Benefits
* Better clarity
* Low smell
* Better gloss and smoothness on surface
* Improved flexural modulus
* Reduced moulding cycle time possible due to higher crystallization temperature
* Improved dimensional stability
* Prevention of sink-mark
* Approved for food contact application when used at recommended dosage


Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
  • Latin America
Additive
  • Nucleating Agent (8%)
Features
  • Low to No Odor
Uses
  • Profiles
  • Sheet
Forms
  • Pellets
Processing Method
  • Injection Molding
  • Profile Extrusion
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBN7574
Product Name Sinpolene Polypropylene
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data