Chemlon® E-66 GF30 is an economy range 30% glass fibre reinforced Nylon 66 compound. It is available in natural or black versions. Material Status
Commercial: Active Availability
Europe
North America Filler / Reinforcement
Glass Fiber, 30% Filler by Weight Appearance
Black
Natural Color Processing Method
Injection Molding
Chemlon® E-66 GF30 is an economy range 30% glass fibre reinforced Nylon 66 compound.
It is available in natural or black versions.
Material Status |
|
| Availability |
|
| Filler / Reinforcement |
- Glass Fiber, 30% Filler by Weight
|
| Appearance |
|
| Processing Method |
|