HFR8294 -- SINPOLENE POLYPROPYLENE
Teknor Apex Company
Sinpolene Polypropylene
HFR8294
Description
Material Status
Commercial: Active Availability
Asia Pacific Features
Flame Retardant
Halogen Free Forms
Pellets Processing Method
Injection Molding
Description
Material Status
Commercial: Active Availability
Asia Pacific Features
Flame Retardant
Halogen Free Forms
Pellets Processing Method
Injection Molding
Suppliers
Material Status
Commercial: Active Availability
Asia Pacific Features
Flame Retardant
Halogen Free Forms
Pellets Processing Method
Injection Molding
| Material Status |
|
| Availability |
|
| Features |
|
| Forms |
|
| Processing Method |
|
Supplier's Site
Technical Specifications
|
Product Category
|
Polymers and Plastic Resins |
|
Product Number
|
HFR8294 |
|
Product Name
|
Sinpolene Polypropylene |
|
Type
|
MoldingCompound; Thermoplastic
|
|
Form / Shape
|
Pellets
|
|
Chemical System
|
Polypropylene
|
Unlock Full Specs
to access all available technical data
Similar Products
ExxonMobil - Polyethylene Products
Type
FilmGrade; Thermoplastic
Tensile (Break)
11000 psi (75843 KPa)
Elongation
360.0 %
View Details
Type
CastingResin; Optical; Thermally cured
Form / Shape
Liquid
Chemical System
Epoxy
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Type
CastingResin; Thermally cured
Chemical System
Epoxy; Silicone
Features
EMI / RFI Shielding Material
View Details
Type
Thermoplastic
Form / Shape
Pellets
Chemical System
Polyimide or Bismaleimide (BMI)
View Details