Teknor Apex Company APEX® Flexible Polyvinyl Chloride 1523

Description
The Toyota Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses Automotive Interior Parts High Temperature Applications Automotive Specifications CHRYSLER MS-DC226 CPN1998 Color: Color As Noted On Drawing CHRYSLER MS-DC543 CPN4349 FORD ESB-M4D259-A Type II FORD ESB-M4D259-B2 FORD ESB-M4D317-A Type III TOYOTA TSM 5503G-2 Appearance Natural Color Opaque Forms Pellets Processing Method Injection Molding
Description
The Toyota Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses Automotive Interior Parts High Temperature Applications Automotive Specifications CHRYSLER MS-DC226 CPN1998 Color: Color As Noted On Drawing CHRYSLER MS-DC543 CPN4349 FORD ESB-M4D259-A Type II FORD ESB-M4D259-B2 FORD ESB-M4D317-A Type III TOYOTA TSM 5503G-2 Appearance Natural Color Opaque Forms Pellets Processing Method Injection Molding

Suppliers

Company
Product
Description
Supplier Links
APEX® Flexible Polyvinyl Chloride - 1523 - Teknor Apex Company
Pawtucket, RI, USA
APEX® Flexible Polyvinyl Chloride
1523
APEX® Flexible Polyvinyl Chloride 1523
The Toyota Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses Automotive Interior Parts High Temperature Applications Automotive Specifications CHRYSLER MS-DC226 CPN1998 Color: Color As Noted On Drawing CHRYSLER MS-DC543 CPN4349 FORD ESB-M4D259-A Type II FORD ESB-M4D259-B2 FORD ESB-M4D317-A Type III TOYOTA TSM 5503G-2 Appearance Natural Color Opaque Forms Pellets Processing Method Injection Molding

The Toyota Automotive Specification is Suggested, not Approved.


Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • General Purpose
  • Low Gloss
Uses
  • Automotive Interior Parts
  • High Temperature Applications
Automotive Specifications
  • CHRYSLER MS-DC226 CPN1998 Color: Color As Noted On Drawing
  • CHRYSLER MS-DC543 CPN4349
  • FORD ESB-M4D259-A Type II
  • FORD ESB-M4D259-B2
  • FORD ESB-M4D317-A Type III
  • TOYOTA TSM 5503G-2
Appearance
  • Natural Color
  • Opaque
Forms
  • Pellets
Processing Method
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 1523
Product Name APEX® Flexible Polyvinyl Chloride
Type MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
POLYPROPYLENE (PP-FDA) NATURAL PELLETS - 4720WZ (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
PEEK Polymer Resin - VICTREX® 90P - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details