Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 3170

Description
SARLINK® 3170 is a multi-purpose thermoplastic elastomer featuring excellent compression set, heat resistance and weatherability. SARLINK® 3170 can be processed by injection molding, blow mounding or extrusion for applications such as seals, gaskets, chemical resistant hose and tube, heat resistant boots and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Good Weather Resistance Medium Heat Resistance Uses Gaskets Hose Profiles Seals Tubing Automotive Specifications DAIMLERCHRYSLER MSAR 80 Type C Color: Black DAIMLERCHRYSLER MSAR 80 Type C Color: Natural OPEL QK 3523 Type 3 Color: Black OPEL QK 3523 Type 3 Color: Natural Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding
Description
SARLINK® 3170 is a multi-purpose thermoplastic elastomer featuring excellent compression set, heat resistance and weatherability. SARLINK® 3170 can be processed by injection molding, blow mounding or extrusion for applications such as seals, gaskets, chemical resistant hose and tube, heat resistant boots and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Good Weather Resistance Medium Heat Resistance Uses Gaskets Hose Profiles Seals Tubing Automotive Specifications DAIMLERCHRYSLER MSAR 80 Type C Color: Black DAIMLERCHRYSLER MSAR 80 Type C Color: Natural OPEL QK 3523 Type 3 Color: Black OPEL QK 3523 Type 3 Color: Natural Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 3170 - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
3170
Sarlink® TPV Thermoplastic Vulcanizate 3170
SARLINK® 3170 is a multi-purpose thermoplastic elastomer featuring excellent compression set, heat resistance and weatherability. SARLINK® 3170 can be processed by injection molding, blow mounding or extrusion for applications such as seals, gaskets, chemical resistant hose and tube, heat resistant boots and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Good Weather Resistance Medium Heat Resistance Uses Gaskets Hose Profiles Seals Tubing Automotive Specifications DAIMLERCHRYSLER MSAR 80 Type C Color: Black DAIMLERCHRYSLER MSAR 80 Type C Color: Natural OPEL QK 3523 Type 3 Color: Black OPEL QK 3523 Type 3 Color: Natural Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding

SARLINK® 3170 is a multi-purpose thermoplastic elastomer featuring excellent compression set, heat resistance and weatherability. SARLINK® 3170 can be processed by injection molding, blow mounding or extrusion for applications such as seals, gaskets, chemical resistant hose and tube, heat resistant boots and bellows.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Good Weather Resistance
  • Medium Heat Resistance
Uses
  • Gaskets
  • Hose
  • Profiles
  • Seals
  • Tubing
Automotive Specifications
  • DAIMLERCHRYSLER MSAR 80 Type C Color: Black
  • DAIMLERCHRYSLER MSAR 80 Type C Color: Natural
  • OPEL QK 3523 Type 3 Color: Black
  • OPEL QK 3523 Type 3 Color: Natural
Appearance
  • Opaque
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Extrusion
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 3170
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 221 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 5.00 g / 10 minutes
View Details
ACETAL (DELRIN) BLACK PELLETS - 900P (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
PEEK Polymer Resin - VICTREX® 650G - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details