Teknor Apex Company Sinpolene Linear Low Density Polyethylene MBW0141

Description
Sinpolene MBW0141 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow molding and extrusion of polyolefins. Sinpolene MBW0141 offers high coloring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW0141 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Titanium Dioxide Equivalent, 40% Filler by Weight Uses Film RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blow Molding Blown Film Extrusion Injection Molding
Description
Sinpolene MBW0141 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow molding and extrusion of polyolefins. Sinpolene MBW0141 offers high coloring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW0141 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Titanium Dioxide Equivalent, 40% Filler by Weight Uses Film RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blow Molding Blown Film Extrusion Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Linear Low Density Polyethylene - MBW0141 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Linear Low Density Polyethylene
MBW0141
Sinpolene Linear Low Density Polyethylene MBW0141
Sinpolene MBW0141 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow molding and extrusion of polyolefins. Sinpolene MBW0141 offers high coloring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW0141 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Titanium Dioxide Equivalent, 40% Filler by Weight Uses Film RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blow Molding Blown Film Extrusion Injection Molding

Sinpolene MBW0141 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow molding and extrusion of polyolefins. Sinpolene MBW0141 offers high coloring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW0141 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness


Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
  • Latin America
Filler / Reinforcement
  • Titanium Dioxide Equivalent, 40% Filler by Weight
Uses
  • Film
RoHS Compliance
  • RoHS Compliant
Appearance
  • White
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Blown Film
  • Extrusion
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW0141
Product Name Sinpolene Linear Low Density Polyethylene
Type FilmGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 471-5LL Black Rsn / C 471-5LL Hrdnr - ELANTAS North America LLC
Specs
Type CastingResin; MoldingCompound; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
ACETAL (DELRIN) BLACK PELLETS - 900P (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Flexibilized and Toughened Low Viscosity Epoxy - EP21FL - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details