Teknor Apex Company Datasheets for Thermoplastics and Thermoplastic Resins

Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling.
Thermoplastics and Thermoplastic Resins: Learn more

Page: 1 2 3 4
Product Name Notes
235G is a 35% glass fibre reinforced nylon 6 that offers a balance between mechanical performance, surface finish and mould release characteristics. Material Status Commercial: Active Availability Europe Filler /...
240GH is a 40% glass fibre reinforced, heat stabilised grade of nylon 6. It is formulated to offer excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active...
253-15GHIU is a 15% glass fibre reinforced, impact modified nylon 6 that offers good mechanical performance coupled with good surface finish. It is heat & UV stabilised so that the...
A low hardness, multi-purpose thermoplastic elastomer featuring excellent compression set and high temperature performance. Sarlink® 3135 can be processed by injection molding or extrusion for applications such as grips, seals,...
A low hardness, multi-purpose thermoplastic elastomer featuring excellent compression set and high temperature performance. Sarlink® 3140 can be processed by injection molding or extrusion for applications such as grips, seals,...
A low hardness, multi-purpose thermoplastic elastomer featuring excellent compression set and high temperature performance. Sarlink® 3150 can be processed by injection molding or extrusion for applications such as grips, seals,...
Appearance Modified Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Features Good Impact Resistance High Tensile Strength Pleasing Surface...
Applications include appliance parts, bumpers, suction cups, and promotion items. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses...
Applications include automotive parts, auto plugs, and grommets. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses...
Applications include footwear, appliance parts, roof vents, and bumpers. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Appliance...
Applications include weather-strip, spline, profiles, "T" moldings. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Hose Profiles Tubing...
Chemlon 100 X is internally and externally lubricated for excellent feed and mold release properties. Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features General Purpose...
Chemlon 100 XH is internally and externally lubricated for excellent feed and mold release properties. Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant Features...
Chemlon 100 XHU is internally and externally lubricated for excellent feed and mold release properties. Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant UV...
Chemlon 109-14 GH is an impact modified, 14% glass fibre filled, heat stabilised injection moulding grade of nylon 66. It is formulated to offer an excellent balance between impact strength...
Chemlon 133 GHL contains extra lubrication, this is denoted by the "L" in the grade designation. Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass...
Filler / Reinforcement: Glass Fiber / Fully toughened Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Additive Impact Modifier Features Impact Modified Appearance...
Low gloss appearance for applications including furniture trim, footwear, and appliance parts. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General...
MIL Specifications: MIL-C-915-C MIL-C-2194-D Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Military Cable Jacketing Non-flexible Jacketing Agency Ratings MIL C-2194-D...
SARLINK® 3139D is a high hardness, multi-purpose thermoplastic elastomer featuring excellent resiliency, heat resistance and flex fatigue resistance. SARLINK® 3139D can be processed by injection molding, extrusion and blow molding...
SARLINK® 3145D is a high hardness, multi-purpose thermoplastic elastomer featuring excellent resiliency, heat resistance and flex fatigue resistance. SARLINK® 3145D can be processed by injection molding, extrusion and blow molding...
SARLINK® 3160 is a medium hardness, multi-purpose thermoplastic elastomer, featuring excellent compression set, heat resistance and weatherability. SARLINK® 3160 can be processed by injection molding, blow molding or extrusion for...
SARLINK® 3170 is a multi-purpose thermoplastic elastomer featuring excellent compression set, heat resistance and weatherability. SARLINK® 3170 can be processed by injection molding, blow mounding or extrusion for applications such...
SARLINK® 3180 is a multi-purpose thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3180 is a high hardness grade for use in injection molded parts, sheet...
SARLINK® 3190 is a multi-purpose, thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3190 is a high hardness grade for use in injection molded parts, sheet...
SARLINK® 4000 series are high hardness, multi-purpose thermoplastic elastomers with excellent flex fatigue resistance, heat resistance, improved elasticity and resilience designed primarily for demanding automotive applications. SARLINK® 4139D can be...
The GM Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses...
The Toyota Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Flame Retardant Features Flame Retardant Halogen Free Uses Communication Cable Jacketing Electronic Cable...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Flame Retardant Features Flame Retardant Halogen Free Uses Communication Wire Jacketing Electronic Cable...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Flame Retardant Features Flame Retardant Halogen Free Uses Communication Wire Jacketing Electronic Cable...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features DEHP Plasticizer Ethylene Oxide Sterilizable High Heat Resistance Uses Medical/Healthcare Applications...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features DEHP Plasticizer Ethylene Oxide Sterilizable Uses Connectors Medical/Healthcare Applications Non-specific Food...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features DEHP Plasticizer Ethylene Oxide Sterilizable Uses Food Service Applications Medical/Healthcare Applications...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features DEHP Plasticizer Ethylene Oxide Sterilizable Uses Medical/Healthcare Applications Non-specific Food Applications...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Ethylene Oxide Sterilizable High Heat Resistance Non-DEHP Plasticizer Uses Medical/Healthcare Applications...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Ethylene Oxide Sterilizable Non-DEHP Plasticizer Uses General Purpose Medical/Healthcare Applications Toys...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Ethylene Oxide Sterilizable Non-DEHP Plasticizer Uses Medical/Healthcare Applications Toys Tubing Appearance...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Ethylene Oxide Sterilizable Non-DEHP Plasticizer Uses Medical/Healthcare Applications Toys Appearance Natural...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Ethylene Oxide Sterilizable Non-DEHP Plasticizer Uses Medical/Healthcare Applications Toys Appearance Clear/Transparent...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Ethylene Oxide Sterilizable Non-Phthalate - Citrate Plasticizer Uses Caps Connectors Food...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Ethylene Oxide Sterilizable Non-Phthalate - Citrate Plasticizer Uses Medical/Healthcare Applications Tubing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Non-Phthalate Plasticizer Radiation Sterilizable Appearance Clear/Transparent Forms Pellets Processing Method Extrusion...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Non-Phthalate Plasticizer Radiation Sterilizable Appearance Clear/Transparent Forms Pellets Processing Method Extrusion...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features DEHP Plasticizer Non-Phthalate Plasticizer Radiation Sterilizable Forms Film
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features DEHP Plasticizer Radiation Sterilizable Forms Film
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Low Hardness Low Temperature Flexibility Uses Military Cable Insulation Retractile Cord...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Low Temperature Flexibility Moisture Resistant Uses Flexible Cord Jacketing Wire Types...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Low to No Migration Uses Communication Wire Jacketing Telephone Retractile Cord...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Sunlight Resistant (720 hours) Uses Flexible Cord Jacketing Wire Types SJTW...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good UV Resistance Low to No Migration Oil Resistant Sunlight Resistant (720 hours)...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good UV Resistance Sunlight Resistant (720 hours) Uses Appliance Wire Jacketing Building Wire...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good UV Resistance Sunlight Resistant (720 hours) Uses Appliance Wire Jacketing Irrigation Cable...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good UV Resistance Sunlight Resistant (720 hours) Uses Building Wire Jacketing Wire &...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good UV Resistance Sunlight Resistant (720 hours) Uses Cable Jacketing Wire & Cable...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good UV Resistance Sunlight Resistant (720 hours) Uses Flexible Cord Jacketing Irrigation Cable...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good UV Resistance Sunlight Resistant (720 hours) Uses Flexible Cord Jacketing Wire Types...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Low Temperature Flexibility Uses Connectors Grommets Plugs Strain Reliefs Wire...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Non-Phthalate - Citrate Plasticizer Radiation Sterilizable Forms Film
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Non-Phthalate - Citrate Plasticizer Steam Sterilizable Uses Medical/Healthcare Applications Forms Film
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Non-Phthalate - TOTM Plasticizer Steam Sterilizable Forms Film
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features DOTP Blend Plasticizer Agency Ratings NSF 61 Appearance Clear/Transparent Forms Pellets Processing Method...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Armored Cable Flexible Jacketing Agency Ratings MIL C-2194-D MIL C-915-C...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Connectors Grommets Plugs Strain Reliefs Wire & Cable Applications Wire...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Cable Jacketing General Purpose Wire & Cable Applications Wire Jacketing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Film General Purpose Hose Sheet Tubing Appearance Natural Color Opaque...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Film General Purpose Hose Sheet Tubing Appearance Clear/Transparent Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good UV Resistance Uses Telephone Drop Wire Insulation Telephone Drop Wire Jacketing Agency...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Uses Connectors Grommets Plugs Strain Reliefs Wire Types Molded Components...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Knobs Automotive Specifications DELPHI DX300378 FORD ESB-M4D259-A...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Knobs Automotive Specifications CHRYSLER MS-DC236 CPN2904 Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications FORD WSB-M4D871-A4 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Agency Ratings UL 62 Automotive Specifications CHRYSLER...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC228 CPN2000 Color: Black...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications FORD WSB-M4D871-A1 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications FORD WSB-M4D871-A2 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications FORD WSB-M4D871-A3 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Temperature Flexibility Uses Wire & Cable Applications Wire Jacketing Wire Types NM...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Non-Phthalate - DOA Plasticizer Uses Medical/Healthcare Applications Appearance Clear/Transparent Forms Pellets Processing Method...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Non-Phthalate - TOTM Plasticizer Appearance Clear/Transparent Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Non-Phthalate - TOTM Plasticizer Uses Medical/Healthcare Applications Appearance Clear/Transparent Forms Pellets Processing Method...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Non-Phthalate Plasticizer Uses Medical/Healthcare Applications Tubing Appearance Clear/Transparent Forms Pellets Processing Method Extrusion...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Oil Resistant Appearance Clear/Transparent Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Oil Resistant Uses Flexible Cord Jacketing Liquid Tight Conduit Jacketing Wire Types SJT...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Radiation Sterilizable Uses Film Medical/Healthcare Applications Agency Ratings USP Class VI Appearance Clear/Transparent...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Steam Sterilizable Forms Film
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Sulfide Stain Resistant Uses Communication Wire Jacketing Telephone Retractile Cord Jacketing RoHS Compliance...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Sunlight Resistant (720 hours) Uses Cable Jacketing Wire & Cable Applications Wire Jacketing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America RoHS Compliance RoHS Compliant Appearance Clear/Transparent Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America RoHS Compliance RoHS Compliant Appearance Opaque Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliance Components Footwear Furniture Appearance Natural Color Opaque Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliance Components General Purpose Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Electronics Insulation Wire & Cable Applications Wire Types GPT Agency Ratings SAE...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Electronics Insulation Wire Types GPT Agency Ratings SAE J1128 RoHS Compliance RoHS...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Electronics Insulation Wire Types TWP Agency Ratings SAE J1128 RoHS Compliance RoHS...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Connectors Grommets Plugs Strain Reliefs Wire & Cable Applications Wire Types Molded Components...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Connectors Grommets Plugs Strain Reliefs Wire Types Molded Components Agency Ratings UL QMFZ2...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Connectors Grommets Plugs Strain Reliefs Wire Types Molded Components RoHS Compliance RoHS Compliant...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Expansion Joint Gaskets Glazing Grommets Plugs Shock Absorbing Pads Tubing Weatherstripping Appearance Opaque...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Expansion Joint Gaskets Glazing Grommets Plugs Shock Absorbing Pads Tubing Weatherstripping Appearance Natural...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Expansion Joint Gaskets Glazing Grommets Plugs Shock Absorbing Pads Tubing Weatherstripping Appearance Opaque...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Film Medical/Healthcare Applications Agency Ratings FDA Unspecified Rating Appearance Clear/Transparent Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Film Medical/Healthcare Applications Appearance Clear/Transparent Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Film Medical/Healthcare Applications Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Flexible Cord Insulation Flexible Cord Jacketing Wire Types SJT SPT-1 SPT-2 SPT-3 SRDT...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses General Purpose Hose Profiles Tubing Appearance Natural Color Opaque Forms Pellets Processing Method...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses General Purpose Hose Profiles Tubing Appearance Clear/Transparent Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Hose Profiles Tubing Appearance Natural Color Opaque Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Wire & Cable Applications RoHS Compliance RoHS Compliant Appearance Clear/Transparent Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Military Cable Jacketing Non-flexible Jacketing Wire Types Molded Components Agency Ratings MIL C-915-C...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Automotive Specifications CHRYSLER MS-AK91 FORD WSS-M2D510-A7 1 GM GMP.E/P.136 Appearance...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Appearance Opaque Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Automotive Specifications FORD WSB-M4D871-A3 Forms Pellets Processing Method Injection Molding...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Window Encapsulation Automotive Specifications FORD WSK-M4D689-A6 GM GMP.PVC.074 TOYOTA TSM 5728G-2 Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Window Encapsulation Automotive Specifications CHRYSLER MS-DC543 CPN4345 Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Window Encapsulation Automotive Specifications FORD WSK-M4D689-A5 Forms Pellets Processing Method Injection Molding...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Agency Ratings NSF 61 Appearance Clear/Transparent Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Agency Ratings NSF 61 Appearance Opaque Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Forms Film
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications RoHS Compliance RoHS Compliant Appearance Clear/Transparent Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications RoHS Compliance RoHS Compliant Appearance Opaque Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Wire & Cable Applications RoHS Compliance RoHS Compliant Appearance Opaque Forms Pellets
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Lubricant UV Stabilizer Features Good Toughness Good UV Resistance Heat Stabilized Impact Modified Lubricated Medium...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Lubricant UV Stabilizer Features Good UV Resistance Heat Stabilized Impact Modified Lubricated Ultra High Toughness...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Features General Purpose Good Impact Resistance Good Processability Good Toughness Heat Stabilized High Strength Impact...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Features Good Flexibility Good Impact Resistance Good Processability Good Toughness Heat Stabilized High Strength Impact...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Features Good Toughness Heat Stabilized Impact Modified Medium Viscosity Automotive Specifications FORD ESB-M4D178-A2 GM GMP.PA6.005...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant UV Stabilizer Features General Purpose Good Processability Good Toughness Good UV Resistance Heat Stabilized High Strength...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant Features General Purpose Good Mold Release Heat Stabilized Lubricated Medium Viscosity Automotive Specifications GM GMP.PA6.008 Appearance...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant Features General Purpose Good Processability Good Toughness Heat Stabilized High Strength Lubricated Uses Appliances Automotive Applications...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Impact Modifier UV Stabilizer Features General Purpose Good Toughness Impact Modified Medium Viscosity Appearance Natural Color Forms Pellets Processing...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Flame Retardant Features Flame Retardant General Purpose Halogen Free Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Flame Retardant Features Flame Retardant Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Features Good Impact Resistance Good Processability Good Toughness Heat Stabilized High Strength Low Temperature Impact Resistance Automotive...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Features Good Processability Good Toughness Heat Stabilized High Rigidity High Strength Nucleated Appearance Black Natural Color Forms...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features General Purpose Good Mold Release Lubricated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features General Purpose Lubricated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features Good Mold Release High Viscosity Lubricated Appearance Natural Color Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features Good Processability Good Toughness High Rigidity High Strength Lubricated Nucleated Appearance Natural Color Forms Pellets Processing Method...
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Nucleating Agent Features Nucleated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive UV Stabilizer Uses Automotive Applications Automotive Specifications FORD WSS-M4D666-A2 Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Automotive Specifications FORD ESB-M4D150-A FORD ESF-M4D150-A Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Features General Purpose Medium Impact Resistance Automotive Specifications CHRYSLER MS-DB41 CPN3992 Color: WL5 Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Features High Impact Resistance Automotive Specifications CHRYSLER MS-DB41 CPN2456 Color: 100% Color Match FORD ESA-M4D379-A GM GMP.PA66.021 Forms Pellets Processing...
Material Status Commercial: Active Availability Asia Pacific Europe North America Features High Viscosity Uses Coating Applications Rods Tubing Wire Jacketing Appearance Natural Color Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Features Medium Impact Resistance Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Additive Heat Stabilizer UV Stabilizer Features...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Additive Heat Stabilizer Features Good Dimensional...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Additive Heat Stabilizer Features Heat Stabilized...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Automotive Specifications FORD ESB-M4D353-A3 Forms Pellets...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Features Good Dimensional Stability Good Processability...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 35% Filler by Weight Mineral, 10% Filler by Weight Features Good Dimensional Stability High Rigidity...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Mineral Additive Heat Stabilizer Features Heat Stabilized Appearance Natural Color Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Bead, 30% Filler by Weight Additive Heat Stabilizer Features Good Dimensional Stability Heat Stabilized High Rigidity...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Bead Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 12% Filler by Weight Additive Flame Retardant Features Flame Retardant Good Creep Resistance Good Dimensional...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Heat Stabilizer Lubricant UV Stabilizer Features Good Creep Resistance Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Heat Stabilizer Features Good Creep Resistance Good Dimensional Stability Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Heat Stabilizer Features Good Dimensional Stability Good Impact Resistance Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Impact Modifier Features Impact Modified Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Lubricant Features Good Creep Resistance Good Dimensional Stability Good Stiffness...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Lubricant Features Good Creep Resistance Good Impact Resistance Good Stiffness...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Appearance Black Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 14% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Creep Resistance Good Dimensional Stability...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 14% Filler by Weight Additive Lubricant Features Good Creep Resistance Good Impact Resistance Good Stiffness...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 14% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Additive Heat Stabilizer Features Good Creep Resistance Good Dimensional Stability Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Features Good Creep Resistance Good Dimensional Stability Good Stiffness High Gloss...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 17% Filler by Weight Additive Heat Stabilizer Impact Modifier Features Good Creep Resistance Good Stiffness...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 17% Filler by Weight Additive Impact Modifier Features Good Creep Resistance Good Stiffness Good Toughness...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 18% Filler by Weight Additive Heat Stabilizer Features Ductile Good Creep Resistance Good Impact Resistance...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 18% Filler by Weight Features High Impact Resistance Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 20% Filler by Weight Features Good Processability Good Toughness High Strength Appearance Natural Color Forms...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Dimensional Stability Good Impact Resistance...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Dimensional Stability Good Processability Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive Flame Retardant Features Flame Retardant Uses Automotive Applications Automotive Specifications...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive Heat Stabilizer Features Good Creep Resistance Good Impact Resistance Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive UV Stabilizer Features Good Creep Resistance Good Impact Resistance Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 30% Filler by Weight Additive UV Stabilizer Features Good Dimensional Stability Good Impact Resistance High...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 30% Filler by Weight Uses Automotive Applications Automotive Specifications GM GMP.PA6.054 Forms Pellets Processing Method...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Dimensional Stability Good Impact Resistance...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Processability Good Toughness Heat Stabilized...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Flame Retardant Features Flame Retardant Good Stiffness High Strength Agency...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Features Good Creep Resistance Good Impact Resistance Good...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Impact Modifier Features Good Creep Resistance Good Stiffness Good Toughness...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive UV Stabilizer Features Good Impact Resistance High Tensile Strength Appearance...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Appearance Black Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Features High Impact Resistance Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 40% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Processability Good Toughness Heat Stabilized...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Additive UV Stabilizer Features Good UV Resistance High Rigidity High Tensile...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Additive UV Stabilizer Features High Rigidity High Strength Forms Pellets Processing...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 50% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High Tensile Strength Forms...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 6.0% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Creep Resistance Good Dimensional Stability...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 6.0% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 7.0% Filler by Weight Features Good Creep Resistance Good Dimensional Stability Good Stiffness High Tensile...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Additive Heat Stabilizer Features Flame Retardant Heat Stabilized Appearance Natural Color Forms Pellets Processing Method...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Additive Impact Modifier Features Good Creep Resistance Good Stiffness Good Toughness Impact Modified Appearance Natural...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Automotive Specifications CHRYSLER MS-DB41 CPN2224 Color: Non-matched Color FMVSS 302 Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Features Flame Retardant Halogen Free Appearance Black Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Uses Automotive Applications Automotive Specifications FORD WSK-M4D642-A Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass\Mineral Uses Automotive Applications Automotive Specifications GM GMP.PA6.001 Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Mineral, 30% Filler by Weight Additive Heat Stabilizer Features Good Stiffness Heat Stabilized Low Warpage Appearance Natural...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Mineral, 30% Filler by Weight Features Warp Resistant Appearance Natural Color Forms Pellets Processing Method Injection Molding...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Mineral, 40% Filler by Weight Additive Heat Stabilizer Features Fast Molding Cycle Heat Stabilized High Rigidity Low...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Mineral, 40% Filler by Weight Additive Heat Stabilizer Features Heat Stabilized Warp Resistant Automotive Specifications GM GMP.PA6.011...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Mineral, 40% Filler by Weight Automotive Specifications FORD ESB-M4D353-A5 Color: WT031 FORD WSK-M4D704-A1 Appearance White Forms Pellets...
Material Status Commercial: Active Availability Asia Pacific Europe North America Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Uses Automotive Applications Automotive Specifications FORD ESF-M4D314-A Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Uses Automotive Applications Automotive Specifications GM GMP.PA6.016 Forms Pellets Processing Method Extrusion Injection Molding

Next >>