Teknor Apex Company Datasheets for Polyamide and Nylon Resins
Polyamides comprise a family of thermoplastic polymers made of amides joined by peptide bonds. Nylon is a generic name given to polyamide materials. Polyamides are commonly used in textiles, automotive components, carpet, and sportswear due to their extreme durability and strength.
Polyamide and Nylon Resins: Learn more
| Product Name | Notes |
|---|---|
| 235G is a 35% glass fibre reinforced nylon 6 that offers a balance between mechanical performance, surface finish and mould release characteristics. Material Status Commercial: Active Availability Europe Filler /... | |
| 240GH is a 40% glass fibre reinforced, heat stabilised grade of nylon 6. It is formulated to offer excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active... | |
| 253-15GHIU is a 15% glass fibre reinforced, impact modified nylon 6 that offers good mechanical performance coupled with good surface finish. It is heat & UV stabilised so that the... | |
| 430GHU BK400 is a 30% glass fibre reinforced Nylon 6 compound that contains 2% carbon black by weight for robust outdoor weathering performance. Material Status Commercial: Active Availability Europe Filler... | |
| 60AIM is an unfilled, lightly modified nylon 6 injection moulding grade that is designed for use where improved toughness, coupled with good rigidity, is required. Material Status Commercial: Active Availability... | |
| 60CF4 is a 20% carbon fibre filled grade of nylon 6. It offers outstanding strength and stiffness - coupled with low density and improved electrical conductivity of moulded parts. It... | |
| 60CF6 is a 30% carbon fibre filled grade of nylon 6. It offers outstanding strength and stiffness - coupled with low density and improved electrical conductivity of moulded parts. It... | |
| 60GF2 is a 10% glass fibre reinforced nylon 6 that offers good mechanical performance. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Fiber, 10% Filler by... | |
| 60GF3 is a 15% glass fibre reinforced nylon 6 that offers good mechanical performance and is suitable for general purpose injection moulding applications. Material Status Commercial: Active Availability Europe Filler... | |
| 60GF3H is a 15% glass fibre reinforced, heat stabilised nylon 6 that offers good mechanical performance and improved endurance at elevated service temperatures. Material Status Commercial: Active Availability Europe Filler... | |
| 60GF5 is a 25% glass fibre reinforced nylon 6 that offers good mechanical performance and is suitable for general purpose injection moulding applications. Material Status Commercial: Active Availability Europe Filler... | |
| 60GS3 is a 15% glass sphere filled nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Bead, 15% Filler by Weight Processing Method Injection Molding | |
| 60GS6 is a 30% glass sphere filled nylon 6. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Bead, 30% Filler by Weight Forms Pellets Processing Method... | |
| 60GS6H is a 30% glass sphere filled, heat stabilised grade of nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Bead, 30% Filler by Weight Additive Heat... | |
| 60GS7HX is a 35% glass bead reinforced grade of nylon 6 that offers good balance of mechanical performance coupled with an improved dimensional accuracy. This grade is also heat stabilised... | |
| 60GS8H is a 40% glass sphere filled, heat stabilised nylon 6 that offers excellent rigidity coupled with minimal distortion. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement... | |
| 60GSF6 is a 30% mixed glass sphere and fibre filled nylon 6 that offers a good compromise between strength, dimensional stability and surface aspect. Material Status Commercial: Active Availability Europe... | |
| 60GSF6L is a 30% mixed glass sphere and fibre filled nylon 6 that is stabilised for enhanced UV and weathering performance. Material Status Commercial: Active Availability Europe Filler / Reinforcement... | |
| 60MGF6 is a 15% glass fibre, 15% mineral filled Nylon 6 that offers good rigidity and strength, coupled with low distortion characteristics. Material Status Commercial: Active Availability Europe Filler /... | |
| 60MGS6IM is a 30% mineral & glass sphere filled, impact modified, easy flowing grade of nylon 6. It offers improved toughness at low ambient service temperatures. Material Status Commercial: Active... | |
| 60Z is an industrial, unfilled injection moulding grade of nylon 6, suitable for applications requiring a low cost product of modest specification and wide tolerance. Material Status Commercial: Active Availability... | |
| 66A 9516 is an injection moulding grade of nylon 66 containing molybdenum disulphide to reduce the coefficient of friction and improve wear resistance. It is well suited to applications involving... | |
| 66A is a general purpose unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe Features General Purpose Uses General Purpose Forms Pellets Processing Method Injection Molding... | |
| 66AH is a general purpose, heat stabilised unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe Additive Heat Stabilizer Features General Purpose Heat Stabilized Uses General... | |
| 66AR is an unfilled, impact modified grade of nylon 66 with a lower coefficient of friction due to the incorporation of molybdenum disulphide - which also enhances the wear resistance. | |
| 66AT is an unfilled, modified nylon 66 that offers good low temperature impact strength and toughness, coupled with reasonable rigidity. Material Status Commercial: Active Availability Europe Additive Impact Modifier Features... | |
| 66CF4 is a 20% carbon fibre filled grade of nylon 66. It offers outstanding strength and stiffness - coupled with low density and improved electrical conductivity of moulded parts. It... | |
| 66GF35 is a 35% glass fibre reinforced nylon 66 that offers increased mechanical performance for use in applications that require additional stiffness and strength. Material Status Commercial: Active Availability Europe... | |
| 66GF4H is a 20% glass fibre reinforced, heat stabilised nylon 66 that offers good mechanical performance coupled with good surface finish and flow. Material Status Commercial: Active Availability Europe Filler... | |
| 66GF6 is a 30% glass fibre reinforced nylon 66 that offers good mechanical performance coupled with good surface finish and flow. Material Status Commercial: Active Availability Europe North America Filler... | |
| 66GF6H is a 30% glass fibre reinforced, heat stabilised nylon 66 that offers good mechanical performance and endurance at elevated service temperatures, coupled with good surface finish and flow. Material... | |
| 66GF6L is a 33% glass fibre reinforced nylon 66 that offers good mechanical performance, coupled with good surface finish and flow. It is a heat & light stabilised grade, suitable... | |
| 66GF8 is a 40% glass fibre reinforced nylon 66 that offers excellent mechanical performance coupled with good surface finish and flow. Material Status Commercial: Active Availability Europe Filler / Reinforcement... | |
| 66GS6 is a 30% glass sphere filled nylon 66 that offers increased rigidity coupled with low distortion. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Bead,... | |
| 66GS8H is a 40% glass-sphere filled, heat stabilised injection moulding grade of nylon 66. It has lower differential shrinkage and warpage and so is often suitable for use in applications... | |
| 66M8 is a 40% mineral filled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe Filler / Reinforcement Mineral, 40% Filler by Weight Features Good Stiffness Processing... | |
| 813CI is an impact modified, 13% carbon fibre reinforced grade of PA612. It offers a combination of good mechanical strength, low density and low moisture absorption. Material Status Commercial: Active... | |
| 830GHI is an impact modified, 30% glass fibre reinforced, heat stabilised grade of PA612. It offers good mechanical strength and low moisture absorption. Material Status Commercial: Active Availability Europe Filler... | |
| A25 is a standard, unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe Forms Pellets Processing Method Injection Molding | |
| A30 is an unfilled injection moulding grade of nylon 66. It contains a nucleating agent to enable mouldings to be produced with shorter cycle times Material Status Commercial: Active Availability... | |
| A40 is an unfilled injection moulding grade of nylon 66 containing heat stabiliser. Material Status Commercial: Active Availability Europe Additive Heat Stabilizer Features Heat Stabilized Processing Method Injection Molding | |
| A60XT is a modified nylon 66 that offers high impact strength coupled with good rigidity,. Material Status Commercial: Active Availability Europe Additive Impact Modifier Features High Impact Resistance Impact Modified... | |
| A60XTH is a modified nylon 66 grade that contains a heat stabilisation system to extend product life at elevated temperatures. This grade offers excellend toughness coupled with good rigidity. Material... | |
| A82 is a UL recognised, V-0 rated halogen & phosphorus free flame retarded, unreinforced injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe North America Features Flame... | |
| AF303 is a 15% glass fibre reinforced nylon 66 that offers good mechanical performance coupled with good surface finish and flow. Material Status Commercial: Active Availability Europe North America Filler... | |
| AF306 is a 30% glass fibre reinforced nylon 66 that offers good mechanical performance. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 30% Filler by Weight Processing... | |
| AF307 is a 33% glass fibre reinforced nylon 66 that offers excellent mechanical performance. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 33% Filler by Weight Processing... | |
| AF413 is a 15% glass fibre reinforced nylon 66 that offers improved mechanical performance coupled with an improved surface finish. The grade is also heat stabilised and can be used... | |
| ALF20 is a self-lubricating grade of nylon 66 containing both PTFE and Silicone. It offers outstanding surface wear characteristics of moulded parts. It is intended for use in applications such... | |
| Appearance Modified Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Features Good Impact Resistance High Tensile Strength Pleasing Surface... | |
| AS408 is a 40% glass-sphere filled, heat stabilised injection moulding grade of nylon 66. It has lower differential shrinkage and warpage and so is often suitable for use in applications... | |
| AT10 is a modified nylon 66 that offers ultra high impact strength coupled with good rigidity, with this impact resistance maintained at sub-zero temperatures. The excellent impact performance also means... | |
| Chemlon 100 X is internally and externally lubricated for excellent feed and mold release properties. Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features General Purpose... | |
| Chemlon 100 XH is internally and externally lubricated for excellent feed and mold release properties. Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant Features... | |
| Chemlon 100 XHU is internally and externally lubricated for excellent feed and mold release properties. Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant UV... | |
| Chemlon 109-14 GH is an impact modified, 14% glass fibre filled, heat stabilised injection moulding grade of nylon 66. It is formulated to offer an excellent balance between impact strength... | |
| Chemlon 133 GHL contains extra lubrication, this is denoted by the "L" in the grade designation. Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass... | |
| Chemlon® 60AL is a UV stabilised, unfilled injection moulding grade of nylon 6 Material Status Commercial: Active Availability Europe Additive UV Stabilizer Features Light Stabilized Processing Method Injection Molding | |
| Chemlon® E-6 GF15 is an economy range 15% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America... | |
| Chemlon® E-6 GF30 is an economy range 30% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America... | |
| Chemlon® E-6 GF50 is an economy range 50% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America... | |
| Chemlon® E-6 is an economy range Nylon 6 injection moulding grade. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America Appearance Black Natural... | |
| Chemlon® E-66 GF15 is an economy range 15% glass fibre reinforced Nylon 66 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America... | |
| Chemlon® E-66 GF30 is an economy range 30% glass fibre reinforced Nylon 66 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America... | |
| Chemlon® E-66 GF50 is an economy range 50% glass fibre reinforced Nylon 66 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America... | |
| Chemlon® E-66 is an economy range Nylon 66 injection moulding grade. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America Appearance Black Natural... | |
| EN30 is a modified nylon 6 that offers increased impact strength coupled with good rigidity. Material Status Commercial: Active Availability Europe North America Features High Impact Resistance High Rigidity Processing... | |
| ENF2 is a 30% glass fibre reinforced, impact modified nylon 6 that offers good mechanical performance coupled with good surface finish. The grade also offers improved flow and is heat... | |
| Filler / Reinforcement: Glass Fiber / Fully toughened Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Additive Impact Modifier Features Impact Modified Appearance... | |
| HY2SM is a general purpose, unfilled, high viscosity injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe Additive Lubricant Features General Purpose High Viscosity Lubricated Uses General... | |
| HY3 is a general purpose, unfilled, high viscosity injection moulding grade of nylon 6. It contains a nucleating agent to aid faster cycle times. Material Status Commercial: Active Availability Europe... | |
| JW21 is a medium viscosity grade of nylon 6 designed for wire coating extrusion. JW21 is heavily pigmented and is designed to provide good opacity even with thin coatings. It... | |
| MD21 is a medium viscosity grade of nylon 6 designed for wire coating extrusion. MD21 is heavily pigment and is designed to provide good opacity even with thin coatings. It... | |
| MD3G is a general purpose, unfilled injection moulding grade of nylon 6. MD3G contains a nucleating agent to enable mouldings to be produced with short cycle times. Material Status Commercial:... | |
| MD4 is an unfilled injection moulding grade of nylon 6. MD4 is heat stabilized and designed for the manufacture of components that will be exposed to elevated service temperatures. Material... | |
| MD82 is a UL recognised, V-0 rated, halogen & phosphorus free flame retardant, unreinforced injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe Additive Flame Retardant Heat... | |
| MDF2 is a heat stabilised 30% glass fibre reinforced nylon 6 that offers good mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement... | |
| MDF30 is a 30% glass fibre reinforced nylon 6 that offers good mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber,... | |
| MDF35 is a 35% glass fibre reinforced nylon 6 that offers superior mechanical performance coupled with good surface finish.finish and mould release characteristics. Material Status Commercial: Active Availability Europe Filler... | |
| MDF4 is a 15% glass fibre reinforced nylon 6 that offers improved mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement... | |
| MDF463 is a 15% glass fibre reinforced grade of nylon 6 that contains an impact modification system which offers superior low temperature performance - along with a stabilisation package to... | |
| MDF4L is a 15% glass fibre reinforced, UV stabilised nylon 6 that offers improved mechanical performance, coupled with good surface finish and weathering resistance. The stabiliser package is colourless in... | |
| MDF50 is a 50% glass fibre reinforced nylon 6 that offers excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber,... | |
| MDF603 is a 15% glass fibre reinforced, impact modified nylon 6 that offers good rigidity and toughness over a wide temperature range. Material Status Commercial: Active Availability Europe Filler /... | |
| MDF604 is a 20% glass fibre reinforced, impact modified nylon 6 that offers good rigidity and toughness over a wide temperature range. Material Status Commercial: Active Availability Europe Filler /... | |
| MDF606 is a 30% glass fibre reinforced, impact modified nylon 6 that offers good rigidity and toughness over a wide temperature range. The grade is also stabilised for good weathering... | |
| MDF863 is a 15% glass fibre reinforced, highly impact modified, flame retarded nylon 6 - suitable for use in sub zero service environments. It contains a RoHS permissible Brominated Flame... | |
| MDFS2 is a 50% glass reinforced nylon 6 that offers excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 50%... | |
| MDM54 is a UL recognised, V-2 rated halogen & phosphorus free flame retarded, mineral filled injection moulding grade of nylon 6, primarily intended for electrical applications. Material Status Commercial: Active... | |
| MDMF31 is a 30% heat stabilised glass fibre and mineral reinforced grade of nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass\Mineral, 30% Filler by Weight Additive... | |
| MDS2 is a 50% glass sphere filled nylon 6 that offers excellent rigidity coupled with minimal distortion. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Bead,... | |
| MDS4 is a 25% glass sphere filled nylon 6 that offers increased rigidity coupled with low distortion. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Bead, 25% Filler... | |
| MDSF1 is a 40% mixed glass fibre and glass sphere filled injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Bead\Glass Fiber, 40%... | |
| MDT10 is a modified nylon 6 that offers ultra high impact strength coupled with good rigidity, with this impact resistance being retained at sub-zero temperatures. The excellent impact performance also... | |
| N60A is a general purpose, unfilled, nucleated and lubricated injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe North America Additive Lubricant Nucleating Agent Features General Purpose... | |
| N60AHY is a high viscosity, unfilled, heat stabilised grade of nylon 6. It is primarily intended for extrusion applications such as pipe and profile. Material Status Commercial: Active Availability Europe... | |
| N66A is a general purpose unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe North America Features General Purpose Uses General Purpose Processing Method Injection Molding... | |
| N66AN is a fast cycling, general purpose unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe North America Features Fast Molding Cycle General Purpose Uses General... | |
| NOTE: These properties were tested on injection molded test bars of natural color. Pigmentation may affect certain properties. Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Impact... | |
| R106/N/50GFS is a 50% glass fibre reinforced nylon 6 that offers excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement... | |
| Sinpolene MBB2507 is a nylon-based black masterbatch designed specifically for use in injection moulding and compounding of Nylon. Sinpolene MBB2507, has high pigment loading and thus offers high colouring value... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Oil Resistant Appearance Clear/Transparent Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Lubricant UV Stabilizer Features Good Toughness Good UV Resistance Heat Stabilized Impact Modified Lubricated Medium... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Lubricant UV Stabilizer Features Good UV Resistance Heat Stabilized Impact Modified Lubricated Ultra High Toughness... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Features General Purpose Good Impact Resistance Good Processability Good Toughness Heat Stabilized High Strength Impact... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Features Good Flexibility Good Impact Resistance Good Processability Good Toughness Heat Stabilized High Strength Impact... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Features Good Toughness Heat Stabilized Impact Modified Medium Viscosity Automotive Specifications FORD ESB-M4D178-A2 GM GMP.PA6.005... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant UV Stabilizer Features General Purpose Good Processability Good Toughness Good UV Resistance Heat Stabilized High Strength... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant Features General Purpose Good Mold Release Heat Stabilized Lubricated Medium Viscosity Automotive Specifications GM GMP.PA6.008 Appearance... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant Features General Purpose Good Processability Good Toughness Heat Stabilized High Strength Lubricated Uses Appliances Automotive Applications... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant Features Good Mold Release Heat Stabilized Lubricated Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Impact Modifier UV Stabilizer Features General Purpose Good Toughness Impact Modified Medium Viscosity Appearance Natural Color Forms Pellets Processing... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Flame Retardant Features Flame Retardant General Purpose Halogen Free Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Flame Retardant Features Flame Retardant Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Features Good Impact Resistance Good Processability Good Toughness Heat Stabilized High Strength Low Temperature Impact Resistance Automotive... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Features Good Processability Good Toughness Heat Stabilized High Rigidity High Strength Nucleated Appearance Black Natural Color Forms... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features General Purpose Good Mold Release Lubricated Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features General Purpose Lubricated Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features Good Mold Release High Viscosity Lubricated Appearance Natural Color Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features Good Mold Release Lubricated Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features Good Processability Good Toughness High Rigidity High Strength Lubricated Nucleated Appearance Natural Color Forms Pellets Processing Method... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features Good Toughness Lubricated Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Nucleating Agent Features Nucleated Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Additive UV Stabilizer Uses Automotive Applications Automotive Specifications FORD WSS-M4D666-A2 Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Automotive Specifications FORD ESB-M4D150-A FORD ESF-M4D150-A Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Features General Purpose Medium Impact Resistance Automotive Specifications CHRYSLER MS-DB41 CPN3992 Color: WL5 Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Features High Impact Resistance Automotive Specifications CHRYSLER MS-DB41 CPN2456 Color: 100% Color Match FORD ESA-M4D379-A GM GMP.PA66.021 Forms Pellets Processing... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Features High Viscosity Uses Coating Applications Rods Tubing Wire Jacketing Appearance Natural Color Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Features Medium Impact Resistance Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Additive Heat Stabilizer UV Stabilizer Features... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Additive Heat Stabilizer Features Good Dimensional... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Additive Heat Stabilizer Features Heat Stabilized... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Automotive Specifications FORD ESB-M4D353-A3 Forms Pellets... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Mineral, 25% Filler by Weight Features Good Dimensional Stability Good Processability... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 35% Filler by Weight Mineral, 10% Filler by Weight Features Good Dimensional Stability High Rigidity... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Mineral Additive Heat Stabilizer Features Heat Stabilized Appearance Natural Color Forms Pellets Processing Method Injection... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Bead, 30% Filler by Weight Additive Heat Stabilizer Features Good Dimensional Stability Heat Stabilized High Rigidity... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Bead Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 12% Filler by Weight Additive Flame Retardant Features Flame Retardant Good Creep Resistance Good Dimensional... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Heat Stabilizer Lubricant UV Stabilizer Features Good Creep Resistance Good... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Heat Stabilizer Features Good Creep Resistance Good Dimensional Stability Good... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Heat Stabilizer Features Good Dimensional Stability Good Impact Resistance Good... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Impact Modifier Features Ductile Good Toughness Impact Modified Forms Pellets... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Impact Modifier Features Impact Modified Forms Pellets Processing Method Injection... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Lubricant Features Good Creep Resistance Good Dimensional Stability Good Stiffness... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Lubricant Features Good Creep Resistance Good Impact Resistance Good Stiffness... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Appearance Black Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 14% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Creep Resistance Good Dimensional Stability... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 14% Filler by Weight Additive Lubricant Features Good Creep Resistance Good Impact Resistance Good Stiffness... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 14% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Additive Heat Stabilizer Features Good Creep Resistance Good Dimensional Stability Good... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Features Good Creep Resistance Good Dimensional Stability Good Stiffness High Gloss... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Features Good Creep Resistance Good Dimensional Stability Good Stiffness High Tensile... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 17% Filler by Weight Additive Heat Stabilizer Impact Modifier Features Good Creep Resistance Good Stiffness... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 17% Filler by Weight Additive Impact Modifier Features Good Creep Resistance Good Stiffness Good Toughness... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 18% Filler by Weight Additive Heat Stabilizer Features Ductile Good Creep Resistance Good Impact Resistance... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 18% Filler by Weight Features High Impact Resistance Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 20% Filler by Weight Features Good Processability Good Toughness High Strength Appearance Natural Color Forms... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Dimensional Stability Good Impact Resistance... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Dimensional Stability Good Processability Good... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive Flame Retardant Features Flame Retardant Uses Automotive Applications Automotive Specifications... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive Heat Stabilizer Features Good Creep Resistance Good Impact Resistance Good... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Additive UV Stabilizer Features Good Creep Resistance Good Impact Resistance Good... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 25% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 30% Filler by Weight Additive UV Stabilizer Features Good Dimensional Stability Good Impact Resistance High... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 30% Filler by Weight Features Good Dimensional Stability Pleasing Surface Appearance Forms Pellets Processing Method... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 30% Filler by Weight Uses Automotive Applications Automotive Specifications GM GMP.PA6.054 Forms Pellets Processing Method... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Dimensional Stability Good Impact Resistance... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Processability Good Toughness Heat Stabilized... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer UV Stabilizer Features Good Dimensional Stability Heat Stabilized... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Flame Retardant Features Flame Retardant Good Stiffness High Strength Agency... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Features Good Creep Resistance Good Impact Resistance Good... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Features Good Dimensional Stability Heat Stabilized High Impact... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Features Good Impact Resistance Heat Stabilized High Tensile... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Impact Modifier Features Good Creep Resistance Good Stiffness Good Toughness... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive UV Stabilizer Features Good Impact Resistance High Tensile Strength Appearance... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Appearance Black Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Features Good Impact Resistance High Tensile Strength Pleasing Surface Appearance Automotive... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Features High Impact Resistance Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 40% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Processability Good Toughness Heat Stabilized... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Additive UV Stabilizer Features Good UV Resistance High Rigidity High Tensile... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Additive UV Stabilizer Features High Rigidity High Strength Forms Pellets Processing... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Features Good Impact Resistance High Tensile Strength Pleasing Surface Appearance Forms... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 50% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High Tensile Strength Forms... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 6.0% Filler by Weight Additive Heat Stabilizer Lubricant Features Good Creep Resistance Good Dimensional Stability... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 6.0% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 7.0% Filler by Weight Features Good Creep Resistance Good Dimensional Stability Good Stiffness High Tensile... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Additive Heat Stabilizer Features Flame Retardant Heat Stabilized Appearance Natural Color Forms Pellets Processing Method... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Additive Impact Modifier Features Good Creep Resistance Good Stiffness Good Toughness Impact Modified Appearance Natural... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Automotive Specifications CHRYSLER MS-DB41 CPN2224 Color: Non-matched Color FMVSS 302 Forms Pellets Processing Method Injection... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Automotive Specifications CHRYSLER MS-DB41 CPN4417 Color: BK001 Black FMVSS 302 Forms Pellets Processing Method Injection... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Features Flame Retardant Halogen Free Appearance Black Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Uses Automotive Applications Automotive Specifications FORD WSK-M4D642-A Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass\Mineral Uses Automotive Applications Automotive Specifications GM GMP.PA6.001 Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Mineral, 30% Filler by Weight Additive Heat Stabilizer Features Good Stiffness Heat Stabilized Low Warpage Appearance Natural... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Mineral, 30% Filler by Weight Features Warp Resistant Appearance Natural Color Forms Pellets Processing Method Injection Molding... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Mineral, 40% Filler by Weight Additive Heat Stabilizer Features Fast Molding Cycle Heat Stabilized High Rigidity Low... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Mineral, 40% Filler by Weight Additive Heat Stabilizer Features Heat Stabilized Warp Resistant Automotive Specifications GM GMP.PA6.011... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Mineral, 40% Filler by Weight Automotive Specifications FORD ESB-M4D353-A5 Color: WT031 FORD WSK-M4D704-A1 Appearance White Forms Pellets... | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Uses Automotive Applications Automotive Specifications FORD ESF-M4D314-A Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Europe North America Uses Automotive Applications Automotive Specifications GM GMP.PA6.016 Forms Pellets Processing Method Extrusion Injection Molding |