Teknor Apex Company Datasheets for Polyethylene Resins
Polyethylene is the most common plastic material and is offered in several forms. Low density polyethylene polymers are used to form a variety of commodity packaging applications as film. High density (HDPE) and ultra-high molecular weight polyethylene (UHMW PE) have good friction and mechanical properties and are used in medical devices, wear parts, and engineered components.
Polyethylene Resins: Learn more
| Product Name | Notes |
|---|---|
| SINPOLENE MBB 1232 is a highly pigmented and high jetness universal black masterbatch specifically designed for injection moulding and extrusion of polypropylene, polystyrene, ABS and SAN. SINPOLENE MBB 1232 is... | |
| SINPOLENE MBB 1501 is a Polyolefin based black masterbatch designed specifically for use in injection moulding, compounding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1501 has high pigment loading... | |
| SINPOLENE MBB 1511 is a Polyolefin based black masterbatch designed specifically for use in injection moulding, compounding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1511 has high pigment loading... | |
| SINPOLENE MBB 2032 is a LDPE based black masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. SINPOLENE MBB 2032 has high pigment loading... | |
| SINPOLENE MBB 3462 is a polyethylene-based black masterbatch designed specifically for use in food contact application film. SINPOLENE MBB3462 has high pigment loading and thus offers high coloring value with... | |
| Sinpolene MBB0031 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0031, has high pigment loading and thus... | |
| Sinpolene MBB0051 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0051, has high pigment loading and thus... | |
| Sinpolene MBB005LE is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB005LE, has high pigment loading and thus... | |
| Sinpolene MBB0061 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0061, has high pigment loading and thus... | |
| Sinpolene MBB006LE is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB006LE, has high pigment loading and thus... | |
| SINPOLENE MBB0091 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. SINPOLENE MBB0091, has high pigment loading and thus... | |
| Sinpolene MBB0092 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0092, has high pigment loading and thus... | |
| SINPOLENE MBB1061 is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, geomembranes, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB1061 has very high... | |
| SINPOLENE MBB106LE is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, geomembranes, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB106LE has very high... | |
| SINPOLENE MBB1401 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1401 has high pigment loading and... | |
| SINPOLENE MBB1402 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1402 has high pigment loading and... | |
| SINPOLENE MBB1406 is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB1406 has very high pigment... | |
| SINPOLENE MBB1411 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1411 has high pigment loading and... | |
| SINPOLENE MBB1412 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1412 has high pigment loading and... | |
| SINPOLENE MBB1512 is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection... | |
| SINPOLENE MBB1732/A is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection... | |
| SINPOLENE MBB1782 is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection... | |
| SINPOLENE MBB2401 is a modified copolymer based black masterbatch designed specifically for use in injection moulding, tubular film blowing, blow moulding and extrusion of polyolefins. SINPOLENE MBB2401 has high pigment... | |
| SINPOLENE MBB2621 is a masterbatch based on a furnace carbon black dispersed in polyethylene. It is designed specifically for use in general film, mulch film, extrusion of sheet and molding... | |
| SINPOLENE MBB2671 is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, geomembranes, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB2671 has very high... | |
| SINPOLENE MBB2672 is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, geomembranes, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB2672 has very high... | |
| SINPOLENE MBB2751 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB2751 has high pigment loading and... | |
| SINPOLENE MBB2801 is a highly pigmented & high jetness black universal masterbatch specifically designed for injection moulding and extrusion of polypropylene, polystyrene, ABS and SAN. It is delivered as free-flowing... | |
| SINPOLENE MBB3131 is LLDPE-based black masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefin. SINPOLENE MBB3131 has high pigment loading and thus offers high... | |
| SINPOLENE MBB3132 is a masterbatch based on a furnace carbon black dispersed in polyethylene. It is designed specifically for use in general film, mulch film, extrusion of sheet and molding... | |
| SINPOLENE MBB7512 is a masterbatch based on a furnace carbon black dispersed in polyethylene. It is designed specifically for use in general film, mulch film, extrusion of sheet and injection... | |
| SINPOLENE MBN 4032 is a polyethylene-based UV masterbatch suitable for stabilization of thin section articles, especially for fibre and tapes. SINPOLENE MBN4032 exhibits very good heat stability and compatibility. Material... | |
| SINPOLENE MBN7012 is an anti-blocking masterbatch which contains 5% fast migrating amide to prevent blocking during the production of polyethylene films. Material Status Commercial: Active Availability Africa & Middle East... | |
| SINPOLENE MBN7052 is an additive concentrate which contains slip agent to reduce the co-efficient of friction of polyolefins. It is particularly effective for the blown film of polyethylene. Material Status... | |
| SINPOLENE MBN7541 is an additive concentrate which contains processing aid to eliminate or reduce melt fracture and die build-up during processing of LLDPE and HDPE. Also effective in increasing throughput... | |
| Sinpolene MBW001LE is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW001LE offers high colouring value with excellent quality... | |
| Sinpolene MBW008LE is a polyethylene-based bluish white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW008LE contains extender which gives anti-blocking properties... | |
| Sinpolene MBW009 is a polyethylene-based bluish white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW009 contains extender which gives anti-blocking properties... | |
| Sinpolene MBW011LE is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW011LE offers high colouring value with excellent quality... | |
| Sinpolene MBW0141 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow molding and extrusion of polyolefins. Sinpolene MBW0141 offers high coloring value with excellent quality... | |
| Sinpolene MBW0251 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0251 offers high... | |
| Sinpolene MBW0351 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0351 offers... | |
| Sinpolene MBW0442 is a LDPE-base pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW0442 contains extender which gives anti-blocking properties. | |
| Sinpolene MBW0551 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0551 offers high... | |
| Sinpolene MBW0651/A is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0651/A offers high... | |
| Sinpolene MBW0661 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0661 offers high... | |
| Sinpolene MBW0722 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0722 offers high... | |
| Sinpolene MBW0771 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0771 offers... | |
| Sinpolene MBW105LE is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW105LE offers... | |
| Sinpolene MBW108LE is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW108LE offers... | |
| Sinpolene MBW1182 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1182 offers... | |
| Sinpolene MBW1191 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1191 offers... | |
| Sinpolene MBW1281 is a polyolefin based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins. With its high pigment loading,... | |
| Sinpolene MBW1282 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250C. With... | |
| Sinpolene MBW1322/T is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding, injection and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1322/T... | |
| Sinpolene MBW1331 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1331 offers... | |
| Sinpolene MBW1381 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene... | |
| Sinpolene MBW1391 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene... | |
| Sinpolene MBW1581 is a polyolefin based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, With its high pigment loading,... | |
| Sinpolene MBW1701 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1701... | |
| Sinpolene MBW1702 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1702... | |
| Sinpolene MBW1712 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1712... | |
| Sinpolene MBW1781 is a polyethylene-based bluish white masterbatch, designed specifically for use in injection moulding and sheet extrusion of polyolefin. With its high pigment loading, Sinpolene MBW1781 offers high colouring... | |
| Sinpolene MBW1791 is a polyethylene-based pure white masterbatch designed specifically for use in film extrusion, general purpose and T-shirt bags application. With its high pigment loading, Sinpolene MBW1791 offers high... | |
| SINPOLENE MBW1988 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefin. With its high pigment loading, SINPOLENE MBW1988... | |
| Sinpolene MBW2422 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW2422... | |
| Sinpolene MBW2492 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250?C. With... | |
| Sinpolene MBW2888 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW2888 offers... | |
| Sinpolene MBW3092 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, of polyolefins, With its high pigment loading, Sinpolene MBW3092 offers high colouring value with... | |
| Sinpolene MBW3191 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW3191 offers... | |
| Sinpolene MBW3422 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its high pigment loading, Sinpolene MBW3422 offers... | |
| Sinpolene White MBW3281/AO is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its extremely high pigment loading, Sinpolene... | |
| Terraloy BP-10001A is a Thermoplastics Starch/LLDPE ready-to-process compound that contains up to 30% of TPS renewable content. This compound is for blown film application. Material Status Commercial: Active Availability Africa... | |
| Terraloy MB-10000A is a Thermoplastics Starch/LLDPE masterbatch that contains up to 50% of TPS renewable content. Melt index (E) for LLDPE for the masterbatch is 0.9. This compound is for... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Additive Flame Retardant Features Flame Retardant Uses Film Thin-walled Parts Appearance Natural Color Forms Pellets | |
| Material Status Commercial: Active Availability Asia Pacific Features Conductive Uses Film RoHS Compliance RoHS Compliant Forms Pellets Processing Method Film Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film RoHS Compliance RoHS Compliant Forms Pellets Processing Method Film Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Piping Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 70% Filler by Weight Features General Purpose Appearance Natural Color Forms Powder Processing Method Extrusion Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Features General Purpose Uses Film Masterbatch Appearance White Forms Pellets Processing Method Blown... |