Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 3180

Description
SARLINK® 3180 is a multi-purpose thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3180 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping. It can be also blow molded into boots and ducts. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Hardness Resilient Uses Profiles Sheet Weatherstripping Automotive Specifications OPEL QK 3525 Type 5 Color: Black OPEL QK 3525 Type 5 Color: Natural SAE J3000 Color: Black SAE J3000 Color: Natural Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding
Description
SARLINK® 3180 is a multi-purpose thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3180 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping. It can be also blow molded into boots and ducts. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Hardness Resilient Uses Profiles Sheet Weatherstripping Automotive Specifications OPEL QK 3525 Type 5 Color: Black OPEL QK 3525 Type 5 Color: Natural SAE J3000 Color: Black SAE J3000 Color: Natural Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 3180 - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
3180
Sarlink® TPV Thermoplastic Vulcanizate 3180
SARLINK® 3180 is a multi-purpose thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3180 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping. It can be also blow molded into boots and ducts. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Hardness Resilient Uses Profiles Sheet Weatherstripping Automotive Specifications OPEL QK 3525 Type 5 Color: Black OPEL QK 3525 Type 5 Color: Natural SAE J3000 Color: Black SAE J3000 Color: Natural Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding

SARLINK® 3180 is a multi-purpose thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3180 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping. It can be also blow molded into boots and ducts.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Fatigue Resistant
  • Good Heat Aging Resistance
  • High Hardness
  • Resilient
Uses
  • Profiles
  • Sheet
  • Weatherstripping
Automotive Specifications
  • OPEL QK 3525 Type 5 Color: Black
  • OPEL QK 3525 Type 5 Color: Natural
  • SAE J3000 Color: Black
  • SAE J3000 Color: Natural
Appearance
  • Opaque
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Extrusion
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 3180
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
ACETAL (DELRIN) BLACK PELLETS - 900P (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
PEEK Polymer Resin - VICTREX® 150GL30 - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details