Teknor Apex Company Datasheets for Polystyrene Resins and Styrene Copolymers

Polystyrene is a synthetic aromatic polymer that can be rigid, foamed, or an integral part of a copolymer. Copolymers includes systems such as high impact polystyrene (HIPS) and acrylonitrile butadiene styrene (ABS), which have wide use due to their improved impact resistance.
Polystyrene Resins and Styrene Copolymers: Learn more

Product Name Notes
SINPOLENE MBB 1906 is a highly pigmented black AS masterbatch suitable for use in the injection moulding and extrusion of ABS. SINPOLENE MBB 1906 is delivered as free-flowing pellets for...
SINPOLENE MBB1245 is a highly pigmented black polystyrene masterbatch suitable for use in the injection moulding and extrusion of polystyrene. SINPOLENE MBB1245 is delivered as free-flowing pellets for processing convenience.
Sinpolene MBW1465 is a polystyrene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polystyrene. With its high pigment loading, Sinpolene MBW1465 offers high colouring...
Terraloy BP-18003A is a Thermoplastics Starch/HIPS ready-to-process compound that contains up to 30% of TPS renewable content. This compound is intended for injection molding application. Material Status Commercial: Active Availability...
Terraloy MB-18003A is a Thermoplastics Starch/HIPS masterbatch that contains up to 50% of TPS renewable content. High Impact PS Melt index (L) for the masterbatch is 9.8. This compound is...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Appliance Wire Insulation Appliance Wire Jacketing Cable Jacketing Connectors Flexible...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliance Wire Insulation Cable Jacketing Flexible Cord Insulation Wire & Cable Applications Wire...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Features Electrically Conductive RoHS Compliance RoHS Compliant Forms Pellets
Material Status Commercial: Active Availability Asia Pacific Features Conductive Uses Sheet Forms Pellets Processing Method Sheet Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Conductive Uses Sheet RoHS Compliance RoHS Compliant Forms Pellets Processing Method Sheet Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Electrically Conductive Uses Packaging RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Extrusion Injection Molding
Material Status Commercial: Active Availability Asia Pacific Uses Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Injection Molding Sheet Extrusion