Teknor Apex Company APEX® Flexible Polyvinyl Chloride 1522

Description
The GM Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses Automotive Interior Parts High Temperature Applications Automotive Specifications CHRYSLER MS-DC225 CPN1997 Color: Black FORD ESB-M4D317-A Type II GM TMP.VM.003AA Appearance Natural Color Opaque Forms Pellets Processing Method Injection Molding
Description
The GM Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses Automotive Interior Parts High Temperature Applications Automotive Specifications CHRYSLER MS-DC225 CPN1997 Color: Black FORD ESB-M4D317-A Type II GM TMP.VM.003AA Appearance Natural Color Opaque Forms Pellets Processing Method Injection Molding

Suppliers

Company
Product
Description
Supplier Links
APEX® Flexible Polyvinyl Chloride - 1522 - Teknor Apex Company
Pawtucket, RI, USA
APEX® Flexible Polyvinyl Chloride
1522
APEX® Flexible Polyvinyl Chloride 1522
The GM Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses Automotive Interior Parts High Temperature Applications Automotive Specifications CHRYSLER MS-DC225 CPN1997 Color: Black FORD ESB-M4D317-A Type II GM TMP.VM.003AA Appearance Natural Color Opaque Forms Pellets Processing Method Injection Molding

The GM Automotive Specification is Suggested, not Approved.


Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • General Purpose
  • Low Gloss
Uses
  • Automotive Interior Parts
  • High Temperature Applications
Automotive Specifications
  • CHRYSLER MS-DC225 CPN1997 Color: Black
  • FORD ESB-M4D317-A Type II
  • GM TMP.VM.003AA
Appearance
  • Natural Color
  • Opaque
Forms
  • Pellets
Processing Method
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 1522
Product Name APEX® Flexible Polyvinyl Chloride
Type MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Filled PTFE Compounds - FC 191 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details