Teknor Apex Company Sinpolene Low Density Polyethylene MBW2492

Description
Sinpolene MBW2492 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250?C. With its high pigment loading, Sinpolene MBW2492 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW2492 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Film Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blow Molding Blown Film Injection Molding Sheet Extrusion
Description
Sinpolene MBW2492 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250?C. With its high pigment loading, Sinpolene MBW2492 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW2492 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Film Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blow Molding Blown Film Injection Molding Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Low Density Polyethylene - MBW2492 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Low Density Polyethylene
MBW2492
Sinpolene Low Density Polyethylene MBW2492
Sinpolene MBW2492 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250?C. With its high pigment loading, Sinpolene MBW2492 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW2492 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Film Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blow Molding Blown Film Injection Molding Sheet Extrusion

Sinpolene MBW2492 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250?C. With its high pigment loading, Sinpolene MBW2492 offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW2492 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness


Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
  • Latin America
Filler / Reinforcement
  • Titanium Dioxide Equivalent, 60% Filler by Weight
Uses
  • Film
  • Sheet
RoHS Compliance
  • RoHS Compliant
Appearance
  • White
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Blown Film
  • Injection Molding
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW2492
Product Name Sinpolene Low Density Polyethylene
Type FilmGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data