ENF2 is a 30% glass fibre reinforced, impact modified nylon 6 that offers good mechanical performance coupled with good surface finish. The grade also offers improved flow and is heat stabilised so that the good mechanical performance is maintained when exposed to elevated temperatures. The impact modification means that components in impact sensitive applications can be used without conditioning. Material Status
Commercial: Active Availability
Europe Filler / Reinforcement
Glass Fiber, 30% Filler by Weight Additive
Heat Stabilizer
Impact Modifier Features
Good Surface Finish
Heat Stabilized
Impact Modified
Low Temperature Toughness Processing Method
Injection Molding
ENF2 is a 30% glass fibre reinforced, impact modified nylon 6 that offers good mechanical performance coupled with good surface finish. The grade also offers improved flow and is heat stabilised so that the good mechanical performance is maintained when exposed to elevated temperatures. The impact modification means that components in impact sensitive applications can be used without conditioning.
Material Status |
|
| Availability |
|
| Filler / Reinforcement |
- Glass Fiber, 30% Filler by Weight
|
| Additive |
|
| Features |
|
|
- Low Temperature Toughness
| |
|
| Processing Method |
|