Teknor Apex Company Datasheets for Polyester Resins
Polyester resins are a family of polymers based on ester functional groups. Polyethylene terephthalate (PET; often used in fibers) and polybutylene terephthalate (PBT; often used for molding) polymer systems are two types of common polyester materials.
Polyester Resins: Learn more
| Product Name | Notes |
|---|---|
| Terraloy BP-20001A is a Thermoplastics Starch/Biodegradable Copolyester ready-to-process compound that contains up to 40% of TPS renewable content and is 100% biodegradable. This compound is for blown film application as... | |
| Terraloy MB-20001A is a Thermoplastics Starch/Biodegradable Copolyester masterbatch that contains up to 50% of TPS renewable content and is 100% biodegradable. Biodegradable Copolyester melt index in the masterbatch is 5. |