MDF4L is a 15% glass fibre reinforced, UV stabilised nylon 6 that offers improved mechanical performance, coupled with good surface finish and weathering resistance. The stabiliser package is colourless in the natural compound. Material Status
Commercial: Active Availability
Europe Filler / Reinforcement
Glass Fiber, 15% Filler by Weight Additive
UV Stabilizer Features
Good Surface Finish
Good Weather Resistance
Light Stabilized Processing Method
Injection Molding
MDF4L is a 15% glass fibre reinforced, UV stabilised nylon 6 that offers improved mechanical performance, coupled with good surface finish and weathering resistance. The stabiliser package is colourless in the natural compound.
Material Status |
|
| Availability |
|
| Filler / Reinforcement |
- Glass Fiber, 15% Filler by Weight
|
| Additive |
|
| Features |
|
| Processing Method |
|