Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 4765B40

Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X4765BLK40 is a black, low hardness UV stable grade possessing superior compression set, chemical resistance and high temperature performance. This product is a high flow material designed for injection molding applications that require superior flow properties. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Additive UV Stabilizer Features Good Chemical Resistance High Flow High Heat Resistance Low Compression Set Low Hardness Automotive Specifications GM GMN3901 E/P 092 Appearance Opaque Forms Pellets Processing Method Injection Molding
Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X4765BLK40 is a black, low hardness UV stable grade possessing superior compression set, chemical resistance and high temperature performance. This product is a high flow material designed for injection molding applications that require superior flow properties. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Additive UV Stabilizer Features Good Chemical Resistance High Flow High Heat Resistance Low Compression Set Low Hardness Automotive Specifications GM GMN3901 E/P 092 Appearance Opaque Forms Pellets Processing Method Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 4765B40 - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
4765B40
Sarlink® TPV Thermoplastic Vulcanizate 4765B40
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X4765BLK40 is a black, low hardness UV stable grade possessing superior compression set, chemical resistance and high temperature performance. This product is a high flow material designed for injection molding applications that require superior flow properties. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Additive UV Stabilizer Features Good Chemical Resistance High Flow High Heat Resistance Low Compression Set Low Hardness Automotive Specifications GM GMN3901 E/P 092 Appearance Opaque Forms Pellets Processing Method Injection Molding

A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X4765BLK40 is a black, low hardness UV stable grade possessing superior compression set, chemical resistance and high temperature performance. This product is a high flow material designed for injection molding applications that require superior flow properties.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Additive
  • UV Stabilizer
Features
  • Good Chemical Resistance
  • High Flow
  • High Heat Resistance
  • Low Compression Set
  • Low Hardness
Automotive Specifications
  • GM GMN3901 E/P 092
Appearance
  • Opaque
Forms
  • Pellets
Processing Method
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 4765B40
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® 450G - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
NASA Low Outgassing Approved Epoxy System - EP30LTE - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3128A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 8100 psi (55848 KPa)
Elongation 560.0 %
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - 4820WZ (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details