Teknor Apex Company Sinpolene Low Density Polyethylene MBB005LE

Description
Sinpolene MBB005LE is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB005LE, has high pigment loading and thus offers high colouring value with good quality and performance. MBB005LE contains extender, which give anti-blocking properties. CHARACTERISTICS - Easy processing - Good dispersion - Minimal wear effect on processing equipment Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Additive Carbon Black (38%) Features General Purpose Uses Film RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Blow Molding Extrusion Film Extrusion Injection Molding
Description
Sinpolene MBB005LE is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB005LE, has high pigment loading and thus offers high colouring value with good quality and performance. MBB005LE contains extender, which give anti-blocking properties. CHARACTERISTICS - Easy processing - Good dispersion - Minimal wear effect on processing equipment Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Additive Carbon Black (38%) Features General Purpose Uses Film RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Blow Molding Extrusion Film Extrusion Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Low Density Polyethylene - MBB005LE - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Low Density Polyethylene
MBB005LE
Sinpolene Low Density Polyethylene MBB005LE
Sinpolene MBB005LE is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB005LE, has high pigment loading and thus offers high colouring value with good quality and performance. MBB005LE contains extender, which give anti-blocking properties. CHARACTERISTICS - Easy processing - Good dispersion - Minimal wear effect on processing equipment Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Additive Carbon Black (38%) Features General Purpose Uses Film RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Blow Molding Extrusion Film Extrusion Injection Molding

Sinpolene MBB005LE is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB005LE, has high pigment loading and thus offers high colouring value with good quality and performance. MBB005LE contains extender, which give anti-blocking properties.
CHARACTERISTICS
- Easy processing
- Good dispersion
- Minimal wear effect on processing equipment


Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
Additive
  • Carbon Black (38%)
Features
  • General Purpose
Uses
  • Film
RoHS Compliance
  • RoHS Compliant
Appearance
  • Black
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Extrusion
  • Film Extrusion
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBB005LE
Product Name Sinpolene Low Density Polyethylene
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 023-1 Black Resin / C 023 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; MoldingCompound; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - 4820WZ (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Low Viscosity, Flexibilized Two Component Epoxy - EP30FL - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details