Teknor Apex Company APEX® Flexible Polyvinyl Chloride 1526

Description
Applications include automotive parts, auto plugs, and grommets. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses Automotive Applications High Temperature Applications Automotive Specifications FORD ESB-M4D259-A Type III FORD ESB-M4D259-B3 FORD ESB-M4D284-C4 FORD ESB-M4D284-C4 Color: Black Appearance Natural Color Opaque Forms Pellets Processing Method Injection Molding
Description
Applications include automotive parts, auto plugs, and grommets. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses Automotive Applications High Temperature Applications Automotive Specifications FORD ESB-M4D259-A Type III FORD ESB-M4D259-B3 FORD ESB-M4D284-C4 FORD ESB-M4D284-C4 Color: Black Appearance Natural Color Opaque Forms Pellets Processing Method Injection Molding

Suppliers

Company
Product
Description
Supplier Links
APEX® Flexible Polyvinyl Chloride - 1526 - Teknor Apex Company
Pawtucket, RI, USA
APEX® Flexible Polyvinyl Chloride
1526
APEX® Flexible Polyvinyl Chloride 1526
Applications include automotive parts, auto plugs, and grommets. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses Automotive Applications High Temperature Applications Automotive Specifications FORD ESB-M4D259-A Type III FORD ESB-M4D259-B3 FORD ESB-M4D284-C4 FORD ESB-M4D284-C4 Color: Black Appearance Natural Color Opaque Forms Pellets Processing Method Injection Molding

Applications include automotive parts, auto plugs, and grommets.


Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • General Purpose
  • Low Gloss
Uses
  • Automotive Applications
  • High Temperature Applications
Automotive Specifications
  • FORD ESB-M4D259-A Type III
  • FORD ESB-M4D259-B3
  • FORD ESB-M4D284-C4
  • FORD ESB-M4D284-C4 Color: Black
Appearance
  • Natural Color
  • Opaque
Forms
  • Pellets
Processing Method
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 1526
Product Name APEX® Flexible Polyvinyl Chloride
Type MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Two Component, Thermally Resistant Epoxy - EP30-3 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
ExxonMobil™ Polypropylene (PP), Impact copolymer resins - ExxonMobil™ PP7032E2 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
Fluon+ ™ Melt Processable Compounds - ECTFE 2000 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details