Teknor Apex Company Sinpolene Low Density Polyethylene MBB1512

Description
SINPOLENE MBB1512 is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection molding of polyolefins. The ingredients used in MBB1512 are approved by most regulations governing the contact of materials with food. SINPOLENE MBB1512 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Good weather and UV light protection * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Additive Carbon Black (35%) Features General Purpose Uses Non-specific Food Applications RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Injection Molding
Description
SINPOLENE MBB1512 is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection molding of polyolefins. The ingredients used in MBB1512 are approved by most regulations governing the contact of materials with food. SINPOLENE MBB1512 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Good weather and UV light protection * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Additive Carbon Black (35%) Features General Purpose Uses Non-specific Food Applications RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Low Density Polyethylene - MBB1512 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Low Density Polyethylene
MBB1512
Sinpolene Low Density Polyethylene MBB1512
SINPOLENE MBB1512 is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection molding of polyolefins. The ingredients used in MBB1512 are approved by most regulations governing the contact of materials with food. SINPOLENE MBB1512 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Good weather and UV light protection * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Additive Carbon Black (35%) Features General Purpose Uses Non-specific Food Applications RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Injection Molding

SINPOLENE MBB1512 is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection molding of polyolefins. The ingredients used in MBB1512 are approved by most regulations governing the contact of materials with food.
SINPOLENE MBB1512 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High jetness
* Good weather and UV light protection
* Minimal wear effect on processing equipment


Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
Additive
  • Carbon Black (35%)
Features
  • General Purpose
Uses
  • Non-specific Food Applications
RoHS Compliance
  • RoHS Compliant
Appearance
  • Black
Forms
  • Pellets
Processing Method
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBB1512
Product Name Sinpolene Low Density Polyethylene
Type MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 471-5LL HV Black Rsn / C 471-5LL Hrdnr - ELANTAS North America LLC
Specs
Type CastingResin; MoldingCompound; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - CM500LN (2 LBS) - HIGH MELT - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Low Viscosity, Two Component Epoxy - EP30-1NV - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details