Teknor Apex Company APEX® Flexible Polyvinyl Chloride 78-A447-E

Description
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Knobs Automotive Specifications CHRYSLER MS-DC526 CPN3197 Color: 100% Color Match Forms Pellets Processing Method Injection Molding
Description
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Knobs Automotive Specifications CHRYSLER MS-DC526 CPN3197 Color: 100% Color Match Forms Pellets Processing Method Injection Molding

Suppliers

Company
Product
Description
Supplier Links
APEX® Flexible Polyvinyl Chloride - 78-A447-E - Teknor Apex Company
Pawtucket, RI, USA
APEX® Flexible Polyvinyl Chloride
78-A447-E
APEX® Flexible Polyvinyl Chloride 78-A447-E
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Knobs Automotive Specifications CHRYSLER MS-DC526 CPN3197 Color: 100% Color Match Forms Pellets Processing Method Injection Molding
Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Low Gloss
Uses
  • Automotive Exterior Parts
  • Knobs
Automotive Specifications
  • CHRYSLER MS-DC526 CPN3197 Color: 100% Color Match
Forms
  • Pellets
Processing Method
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 78-A447-E
Product Name APEX® Flexible Polyvinyl Chloride
Type MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 297 Resin / C 46 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
Two Part Epoxy System for Medical and Related Applications Featuring Superior Toughness - EP21LV3/5Med - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details