Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 5755B

Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5755B4 is a UV stable low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Additive UV Stabilizer Features Good Chemical Resistance High Heat Resistance Low Compression Set Low Hardness Uses Belts/Belt Repair Profiles Seals Weatherstripping Automotive Specifications DAIMLERCHRYSLER MSAR 23 Type A Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding Profile Extrusion
Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5755B4 is a UV stable low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Additive UV Stabilizer Features Good Chemical Resistance High Heat Resistance Low Compression Set Low Hardness Uses Belts/Belt Repair Profiles Seals Weatherstripping Automotive Specifications DAIMLERCHRYSLER MSAR 23 Type A Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding Profile Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 5755B - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
5755B
Sarlink® TPV Thermoplastic Vulcanizate 5755B
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5755B4 is a UV stable low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Additive UV Stabilizer Features Good Chemical Resistance High Heat Resistance Low Compression Set Low Hardness Uses Belts/Belt Repair Profiles Seals Weatherstripping Automotive Specifications DAIMLERCHRYSLER MSAR 23 Type A Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding Profile Extrusion

A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5755B4 is a UV stable low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles and articles.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Additive
  • UV Stabilizer
Features
  • Good Chemical Resistance
  • High Heat Resistance
  • Low Compression Set
  • Low Hardness
Uses
  • Belts/Belt Repair
  • Profiles
  • Seals
  • Weatherstripping
Automotive Specifications
  • DAIMLERCHRYSLER MSAR 23 Type A
Appearance
  • Opaque
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Extrusion
  • Injection Molding
  • Profile Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 5755B
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® 450FE20 - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Epoxy  Has Low Thermal Expansion Coefficient - EP30LTE-LO - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Escor™ EAA Copolymer Resins - Escor™ 5000 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 8.20 g / 10 minutes
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Filler Unfilled
View Details