Teknor Apex Company Sinpolene Linear Low Density Polyethylene MBW1791

Description
Sinpolene MBW1791 is a polyethylene-based pure white masterbatch designed specifically for use in film extrusion, general purpose and T-shirt bags application. With its high pigment loading, Sinpolene MBW1791 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1791 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Film Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blow Molding Blown Film Injection Molding Sheet Extrusion
Description
Sinpolene MBW1791 is a polyethylene-based pure white masterbatch designed specifically for use in film extrusion, general purpose and T-shirt bags application. With its high pigment loading, Sinpolene MBW1791 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1791 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Film Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blow Molding Blown Film Injection Molding Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Linear Low Density Polyethylene - MBW1791 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Linear Low Density Polyethylene
MBW1791
Sinpolene Linear Low Density Polyethylene MBW1791
Sinpolene MBW1791 is a polyethylene-based pure white masterbatch designed specifically for use in film extrusion, general purpose and T-shirt bags application. With its high pigment loading, Sinpolene MBW1791 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1791 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Film Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blow Molding Blown Film Injection Molding Sheet Extrusion

Sinpolene MBW1791 is a polyethylene-based pure white masterbatch designed specifically for use in film extrusion, general purpose and T-shirt bags application. With its high pigment loading, Sinpolene MBW1791 offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW1791 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness


Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
  • Latin America
Filler / Reinforcement
  • Titanium Dioxide Equivalent, 60% Filler by Weight
Uses
  • Film
  • Sheet
RoHS Compliance
  • RoHS Compliant
Appearance
  • White
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Blown Film
  • Injection Molding
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW1791
Product Name Sinpolene Linear Low Density Polyethylene
Type FilmGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 805 Resin / C 383 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
ACETAL (CELCON) NATURAL PELLETS - M270 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
Low Viscosity, Flexibilized Two Component Epoxy - EP30FL - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details