Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 5765B

Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X-5765B4 is a UV stable low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Good Chemical Resistance Good UV Resistance High Heat Resistance High Melt Stability High Tensile Strength Low Hardness Uses Profiles Seals Weatherstripping Automotive Specifications FORD WSS-M2D379-B1 GM GMP.E/P.029 Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding
Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X-5765B4 is a UV stable low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Good Chemical Resistance Good UV Resistance High Heat Resistance High Melt Stability High Tensile Strength Low Hardness Uses Profiles Seals Weatherstripping Automotive Specifications FORD WSS-M2D379-B1 GM GMP.E/P.029 Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 5765B - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
5765B
Sarlink® TPV Thermoplastic Vulcanizate 5765B
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X-5765B4 is a UV stable low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Good Chemical Resistance Good UV Resistance High Heat Resistance High Melt Stability High Tensile Strength Low Hardness Uses Profiles Seals Weatherstripping Automotive Specifications FORD WSS-M2D379-B1 GM GMP.E/P.029 Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding

A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X-5765B4 is a UV stable low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Good Chemical Resistance
  • Good UV Resistance
  • High Heat Resistance
  • High Melt Stability
  • High Tensile Strength
  • Low Hardness
Uses
  • Profiles
  • Seals
  • Weatherstripping
Automotive Specifications
  • FORD WSS-M2D379-B1
  • GM GMP.E/P.029
Appearance
  • Opaque
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Extrusion
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 5765B
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 023-1 Black Resin / C 023 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; MoldingCompound; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
ACETAL (CELCON) NATURAL PELLETS - M270 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
Low Outgassing Two Component Epoxy - EP30-2 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details