66GF6L is a 33% glass fibre reinforced nylon 66 that offers good mechanical performance, coupled with good surface finish and flow. It is a heat & light stabilised grade, suitable for extended use in outdoor, elevated service temperature applications. Material Status
Commercial: Active Availability
Europe Filler / Reinforcement
Glass Fiber, 33% Filler by Weight Additive
Heat Stabilizer
UV Stabilizer Features
Good Flow
Good Surface Finish
Good Weather Resistance
Heat Stabilized
Light Stabilized Uses
High Temperature Applications
Outdoor Applications Processing Method
Injection Molding
66GF6L is a 33% glass fibre reinforced nylon 66 that offers good mechanical performance, coupled with good surface finish and flow. It is a heat & light stabilised grade, suitable for extended use in outdoor, elevated service temperature applications.
Material Status |
|
| Availability |
|
| Filler / Reinforcement |
- Glass Fiber, 33% Filler by Weight
|
| Additive |
|
| Features |
|
| Uses |
- High Temperature Applications
|
| |
|
| Processing Method |
|