Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 3145D

Description
SARLINK® 3145D is a high hardness, multi-purpose thermoplastic elastomer featuring excellent resiliency, heat resistance and flex fatigue resistance. SARLINK® 3145D can be processed by injection molding, extrusion and blow molding to produce clamps, grommets, profiles, boots, ducts and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant High Hardness Medium Heat Resistance Resilient Uses Grommets Profiles Automotive Specifications FORD ESB-M4D495-A6 Color: Black FORD ESB-M4D495-A6 Color: Natural FORD WSK-M4D712-A1 Color: Black FORD WSK-M4D712-A1 Color: Natural OPEL QK 3533 Type 3 Color: Black OPEL QK 3533 Type 3 Color: Natural Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding
Description
SARLINK® 3145D is a high hardness, multi-purpose thermoplastic elastomer featuring excellent resiliency, heat resistance and flex fatigue resistance. SARLINK® 3145D can be processed by injection molding, extrusion and blow molding to produce clamps, grommets, profiles, boots, ducts and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant High Hardness Medium Heat Resistance Resilient Uses Grommets Profiles Automotive Specifications FORD ESB-M4D495-A6 Color: Black FORD ESB-M4D495-A6 Color: Natural FORD WSK-M4D712-A1 Color: Black FORD WSK-M4D712-A1 Color: Natural OPEL QK 3533 Type 3 Color: Black OPEL QK 3533 Type 3 Color: Natural Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 3145D - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
3145D
Sarlink® TPV Thermoplastic Vulcanizate 3145D
SARLINK® 3145D is a high hardness, multi-purpose thermoplastic elastomer featuring excellent resiliency, heat resistance and flex fatigue resistance. SARLINK® 3145D can be processed by injection molding, extrusion and blow molding to produce clamps, grommets, profiles, boots, ducts and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant High Hardness Medium Heat Resistance Resilient Uses Grommets Profiles Automotive Specifications FORD ESB-M4D495-A6 Color: Black FORD ESB-M4D495-A6 Color: Natural FORD WSK-M4D712-A1 Color: Black FORD WSK-M4D712-A1 Color: Natural OPEL QK 3533 Type 3 Color: Black OPEL QK 3533 Type 3 Color: Natural Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding

SARLINK® 3145D is a high hardness, multi-purpose thermoplastic elastomer featuring excellent resiliency, heat resistance and flex fatigue resistance. SARLINK® 3145D can be processed by injection molding, extrusion and blow molding to produce clamps, grommets, profiles, boots, ducts and bellows.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Fatigue Resistant
  • High Hardness
  • Medium Heat Resistance
  • Resilient
Uses
  • Grommets
  • Profiles
Automotive Specifications
  • FORD ESB-M4D495-A6 Color: Black
  • FORD ESB-M4D495-A6 Color: Natural
  • FORD WSK-M4D712-A1 Color: Black
  • FORD WSK-M4D712-A1 Color: Natural
  • OPEL QK 3533 Type 3 Color: Black
  • OPEL QK 3533 Type 3 Color: Natural
Appearance
  • Opaque
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Extrusion
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 3145D
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 792 Blue Resin / C 793 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Filler Unfilled
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Two Component Polymer System - EP21CLV - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details