240GH is a 40% glass fibre reinforced, heat stabilised grade of nylon 6. It is formulated to offer excellent mechanical performance coupled with good surface finish. Material Status
Commercial: Active Availability
Europe Filler / Reinforcement
Glass Fiber, 40% Filler by Weight Additive
Heat Stabilizer Features
Good Surface Finish
Heat Stabilized Processing Method
Injection Molding
240GH is a 40% glass fibre reinforced, heat stabilised grade of nylon 6. It is formulated to offer excellent mechanical performance coupled with good surface finish.
Material Status |
|
| Availability |
|
| Filler / Reinforcement |
- Glass Fiber, 40% Filler by Weight
|
| Additive |
|
| Features |
|
| Processing Method |
|