Teknor Apex Company Chemlon® Polyamide 6 E-6 GF50

Description
Chemlon® E-6 GF50 is an economy range 50% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Fiber, 50% Filler by Weight Appearance Black Natural Color Processing Method Injection Molding
Description
Chemlon® E-6 GF50 is an economy range 50% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Fiber, 50% Filler by Weight Appearance Black Natural Color Processing Method Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Chemlon® Polyamide 6 - E-6 GF50 - Teknor Apex Company
Pawtucket, RI, USA
Chemlon® Polyamide 6
E-6 GF50
Chemlon® Polyamide 6 E-6 GF50
Chemlon® E-6 GF50 is an economy range 50% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Fiber, 50% Filler by Weight Appearance Black Natural Color Processing Method Injection Molding

Chemlon® E-6 GF50 is an economy range 50% glass fibre reinforced Nylon 6 compound.
It is available in natural or black versions.


Material Status
  • Commercial: Active
Availability
  • Europe
  • North America
Filler / Reinforcement
  • Glass Fiber, 50% Filler by Weight
Appearance
  • Black
  • Natural Color
Processing Method
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polyamide and Nylon Resins
Product Number E-6 GF50
Product Name Chemlon® Polyamide 6
General Types Thermoplastic
Process Type MoldingCompound
Chemical System Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
General Types Thermoplastic
Process Type MoldingCompound
Form / Shape Pellets
View Details
Xarec® N WA Grade - 7030-02 - Idemitsu Chemicals USA Corporation
Idemitsu Chemicals USA Corporation
Specs
General Types Thermoplastic
Process Type MoldingCompound
Form / Shape Pellets
View Details
Chemlon® Polyamide 66 - 104-13 GH - Teknor Apex Company
Specs
General Types Thermoplastic
Process Type MoldingCompound
Form / Shape Pellets
View Details
3M™ Glass Bubble -  - 3M Advanced Materials Division
3M Advanced Materials Division
Specs
General Types Thermoplastic
Process Type ExtrusionGrade; Specialty/Other Process; Injection Grade
Form / Shape Pellets
View Details