Teknor Apex Company Datasheets for Polypropylene Resins

Polypropylene is a thermoplastic used in packaging (films), textiles (fibers), and molded parts (containers) and more. It is a rugged addition polymer made from the propylene monomer and is unusually resistant to many chemical solvents, bases and acids.
Polypropylene Resins: Learn more

Product Name Notes
70% Magnesium Hydroxide Masterbatch Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Forms Pellets
Sinpolene MBB1934 is a Homo-polypropylene-b ased black masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. Sinpolene MBB1934, offers excellent colouring value with superior quality and...
Sinpolene MBB3034 is a polypropylene-based black masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. Sinpolene MBB3034, offers excellent colouring value with superior quality and performance.
Sinpolene MBB3134 is a polypropylene-based black masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. Sinpolene MBB3134, offers excellent colouring value with superior quality and performance.
SINPOLENE MBN7574 is a speciality low smell clarifying concentrate used for enhancing the clarity of polypropylene. It is particularly effective for PP homopolymer and random copolymer. Articles made from the...
SINPOLENE MBN7584 is a nucleating concentrate designed specifically for enhancing the clarity as well as improving the mechanical and thermal properties of polypropylene. It is particularly effective for PP homopolymer...
SINPOLENE MBN7594 is a nucleating concentrate designed specifically for enhancing the clarity as well as improving the mechanical and thermal properties of polypropylene. It is particularly effective for PP homopolymer...
Sinpolene MBW1444 is a polypropylene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. With its high pigment loading, Sinpolene MBW1444 offers high colouring...
Sinpolene MBW1664 is a polypropylene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. With its high pigment loading, Sinpolene MBW1664 offers high colouring...
Sinpolene MBW1674 is a polypropylene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. With its high pigment loading, Sinpolene MBW1674 offers high colouring...
Sinpolene MBW1994 is a polypropylene-based pure white masterbatch designed specifically for use in compounding application. With its high pigment loading, Sinpolene MBW1994 offers high colouring value with excellent quality and...
Terraloy BP-13000A is a Thermoplastics Starch/PP ready-to-process compound that contains up to 30% of TPS renewable content. This compound is intended for injection molding as well as extrusion applications. Material...
Terraloy MB-13000A is a Thermoplastics Starch/PP masterbatch that contains up to 50% of TPS renewable content. Impact PP melt index (L) in the masterbatch is 20. This compound is for...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Additive Flame Retardant Features Flame Retardant Uses Appliance Components Housings Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Features Flame Retardant Halogen Free Uses Electrical Parts Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Features Halogen Free Uses Electrical Parts Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Features Halogen Free Uses Electrical/Electroni c Applications Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Calcium Carbonate, 50% Filler by Weight Features Homopolymer Uses Appliance Components Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Glass Fiber, 20% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Glass\Mineral, 30% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High Heat...
Material Status Commercial: Active Availability Asia Pacific Features Flame Retardant Halogen Free Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Features Flame Retardant Halogenated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Features Conductive RoHS Compliance RoHS Compliant Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Features Conductive Uses Sheet RoHS Compliance RoHS Compliant Forms Pellets Processing Method Sheet Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Electrically Conductive Uses Packaging RoHS Compliance RoHS Compliant Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 20% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 30% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 40% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 10% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 20% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High Heat Resistance Medium Rigidity Uses Electrical...
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 20% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 30% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 40% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Talc, 10% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Talc, 20% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Talc, 30% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Talc, 40% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Forms Pellets