MDF606 is a 30% glass fibre reinforced, impact modified nylon 6 that offers good rigidity and toughness over a wide temperature range. The grade is also stabilised for good weathering performance in outdoor applications. Material Status
Commercial: Active Availability
Europe
North America Filler / Reinforcement
Glass Fiber, 30% Filler by Weight Additive
Impact Modifier Features
Good Thermal Stability
Good Toughness
Good Weather Resistance
Impact Modified
Medium Rigidity Uses
Outdoor Applications Processing Method
Injection Molding
MDF606 is a 30% glass fibre reinforced, impact modified nylon 6 that offers good rigidity and toughness over a wide temperature range. The grade is also stabilised for good weathering performance in outdoor applications.
Material Status |
|
| Availability |
|
| Filler / Reinforcement |
- Glass Fiber, 30% Filler by Weight
|
| Additive |
|
| Features |
|
| Uses |
|
| Processing Method |
|