Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 5780B

Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5780B4 is a UV stable medium hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Additive UV Stabilizer Features Good Chemical Resistance High Heat Resistance Low Compression Set Medium Hardness Uses Belts/Belt Repair Profiles Seals Weatherstripping Automotive Specifications DAIMLERCHRYSLER MSAR 23 Type D DAIMLERCHRYSLER MSAR 23 Type E GM GMP.E/P.037 Forms Pellets Processing Method Blow Molding Extrusion Injection Molding Profile Extrusion
Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5780B4 is a UV stable medium hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Additive UV Stabilizer Features Good Chemical Resistance High Heat Resistance Low Compression Set Medium Hardness Uses Belts/Belt Repair Profiles Seals Weatherstripping Automotive Specifications DAIMLERCHRYSLER MSAR 23 Type D DAIMLERCHRYSLER MSAR 23 Type E GM GMP.E/P.037 Forms Pellets Processing Method Blow Molding Extrusion Injection Molding Profile Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 5780B - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
5780B
Sarlink® TPV Thermoplastic Vulcanizate 5780B
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5780B4 is a UV stable medium hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Additive UV Stabilizer Features Good Chemical Resistance High Heat Resistance Low Compression Set Medium Hardness Uses Belts/Belt Repair Profiles Seals Weatherstripping Automotive Specifications DAIMLERCHRYSLER MSAR 23 Type D DAIMLERCHRYSLER MSAR 23 Type E GM GMP.E/P.037 Forms Pellets Processing Method Blow Molding Extrusion Injection Molding Profile Extrusion

A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5780B4 is a UV stable medium hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by extrusion, injection molding or blow molding for various applications such as glass run channels, waistbelts, weatherstrips, seals and other profiles and articles.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Additive
  • UV Stabilizer
Features
  • Good Chemical Resistance
  • High Heat Resistance
  • Low Compression Set
  • Medium Hardness
Uses
  • Belts/Belt Repair
  • Profiles
  • Seals
  • Weatherstripping
Automotive Specifications
  • DAIMLERCHRYSLER MSAR 23 Type D
  • DAIMLERCHRYSLER MSAR 23 Type E
  • GM GMP.E/P.037
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Extrusion
  • Injection Molding
  • Profile Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 5780B
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

AURUM™ Thermoplastic polyimide -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Chemical System Polyimide or Bismaleimide (BMI)
View Details
ExxonMobil™ Polypropylene (PP), Impact copolymer resins - ExxonMobil™ AP3N - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3027A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Melt Flow 3.50 g / 10 minutes
View Details
Two Component, Epoxy Resin Systems - EP21LSCL-1 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Metal or MIM
View Details