Material Status
Commercial: Active Availability
Asia Pacific
Europe
North America Filler / Reinforcement
Glass Fiber, 13% Filler by Weight Additive
Heat Stabilizer Features
Good Creep Resistance
Good Dimensional Stability
Good Stiffness
Heat Stabilized
High Strength Automotive Specifications
CHRYSLER MS-DB41 CPN2239 Color: BK001 Black
CHRYSLER MS-DB41 CPN3794 Color: Non-matched Color
CHRYSLER MS-DB41 CPN4061 Color: 100% Color Match
FORD ESA-M4D349-A
GM GMP.PA66.020 Appearance
Black
Natural Color Forms
Pellets Processing Method
Injection Molding
Teknor Apex Company
Done
Description
Material Status
Commercial: Active Availability
Asia Pacific
Europe
North America Filler / Reinforcement
Glass Fiber, 13% Filler by Weight Additive
Heat Stabilizer Features
Good Creep Resistance
Good Dimensional Stability
Good Stiffness
Heat Stabilized
High Strength Automotive Specifications
CHRYSLER MS-DB41 CPN2239 Color: BK001 Black
CHRYSLER MS-DB41 CPN3794 Color: Non-matched Color
CHRYSLER MS-DB41 CPN4061 Color: 100% Color Match
FORD ESA-M4D349-A
GM GMP.PA66.020 Appearance
Black
Natural Color Forms
Pellets Processing Method
Injection Molding
Material Status
Commercial: Active Availability
Asia Pacific
Europe
North America Filler / Reinforcement
Glass Fiber, 13% Filler by Weight Additive
Heat Stabilizer Features
Good Creep Resistance
Good Dimensional Stability
Good Stiffness
Heat Stabilized
High Strength Automotive Specifications
CHRYSLER MS-DB41 CPN2239 Color: BK001 Black
CHRYSLER MS-DB41 CPN3794 Color: Non-matched Color
CHRYSLER MS-DB41 CPN4061 Color: 100% Color Match
FORD ESA-M4D349-A
GM GMP.PA66.020 Appearance
Black
Natural Color Forms
Pellets Processing Method
Injection Molding