Teknor Apex Company Sinpolene Linear Low Density Polyethylene MBW1781

Description
Sinpolene MBW1781 is a polyethylene-based bluish white masterbatch, designed specifically for use in injection moulding and sheet extrusion of polyolefin. With its high pigment loading, Sinpolene MBW1781 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1781 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness * Bluish undertone Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Bottles Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blow Molding Blown Film Sheet Extrusion
Description
Sinpolene MBW1781 is a polyethylene-based bluish white masterbatch, designed specifically for use in injection moulding and sheet extrusion of polyolefin. With its high pigment loading, Sinpolene MBW1781 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1781 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness * Bluish undertone Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Bottles Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blow Molding Blown Film Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Linear Low Density Polyethylene - MBW1781 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Linear Low Density Polyethylene
MBW1781
Sinpolene Linear Low Density Polyethylene MBW1781
Sinpolene MBW1781 is a polyethylene-based bluish white masterbatch, designed specifically for use in injection moulding and sheet extrusion of polyolefin. With its high pigment loading, Sinpolene MBW1781 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1781 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness * Bluish undertone Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Bottles Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blow Molding Blown Film Sheet Extrusion

Sinpolene MBW1781 is a polyethylene-based bluish white masterbatch, designed specifically for use in injection moulding and sheet extrusion of polyolefin. With its high pigment loading, Sinpolene MBW1781 offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW1781 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness
* Bluish undertone


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Titanium Dioxide Equivalent, 60% Filler by Weight
Uses
  • Bottles
  • Masterbatch
  • Sheet
RoHS Compliance
  • RoHS Compliant
Appearance
  • White
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Blown Film
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW1781
Product Name Sinpolene Linear Low Density Polyethylene
Type ExtrusionGrade; FilmGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data