MDF463 is a 15% glass fibre reinforced grade of nylon 6 that contains an impact modification system which offers superior low temperature performance - along with a stabilisation package to enhance component life in severe environmental conditions. This grade offers a good balance of rigidity and toughness over a wide temperature range. Material Status
Commercial: Active Availability
Europe Filler / Reinforcement
Glass Fiber, 15% Filler by Weight Additive
Heat Stabilizer
Impact Modifier Features
Heat Stabilized
Impact Modified
Low Temperature Impact Resistance
Low Temperature Toughness Processing Method
Injection Molding
MDF463 is a 15% glass fibre reinforced grade of nylon 6 that contains an impact modification system which offers superior low temperature performance - along with a stabilisation package to enhance component life in severe environmental conditions. This grade offers a good balance of rigidity and toughness over a wide temperature range.
Material Status |
|
| Availability |
|
| Filler / Reinforcement |
- Glass Fiber, 15% Filler by Weight
|
| Additive |
|
| Features |
|
|
- Low Temperature Impact Resistance
- Low Temperature Toughness
| |
|
| Processing Method |
|