FRF2024 -- SINPOLENE POLYPROPYLENE
Teknor Apex Company
Sinpolene Polypropylene
FRF2024
Description
Material Status
Commercial: Active Availability
Asia Pacific Features
Flame Retardant
Halogenated Forms
Pellets Processing Method
Injection Molding
Description
Material Status
Commercial: Active Availability
Asia Pacific Features
Flame Retardant
Halogenated Forms
Pellets Processing Method
Injection Molding
Suppliers
Material Status
Commercial: Active Availability
Asia Pacific Features
Flame Retardant
Halogenated Forms
Pellets Processing Method
Injection Molding
| Material Status |
|
| Availability |
|
| Features |
|
| Forms |
|
| Processing Method |
|
Supplier's Site
Technical Specifications
|
Product Category
|
Polymers and Plastic Resins |
|
Product Number
|
FRF2024 |
|
Product Name
|
Sinpolene Polypropylene |
|
Type
|
MoldingCompound; Thermoplastic
|
|
Form / Shape
|
Pellets
|
|
Chemical System
|
Polypropylene
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
MoldingCompound; Thermoplastic
Form / Shape
Pellets
Chemical System
Polypropylene
View Details
ELANTAS North America LLC
Type
CastingResin; Thermally cured
Form / Shape
Liquid
Chemical System
Epoxy
View Details
ExxonMobil - Polyethylene Products
Type
FilmGrade; Thermoplastic
Tensile (Break)
6100 psi (42058 KPa)
Elongation
550.0 %
View Details
ExxonMobil - Polypropylene Products
Type
Thermoplastic
Chemical System
Polypropylene
Industry
Automotive
View Details