430GHU BK400 is a 30% glass fibre reinforced Nylon 6 compound that contains 2% carbon black by weight for robust outdoor weathering performance. Material Status
Commercial: Active Availability
Europe Filler / Reinforcement
Glass Fiber, 30% Filler by Weight Additive
Carbon Black (2%)
Heat Stabilizer
UV Stabilizer Features
Good Weather Resistance
Heat Stabilized
Light Stabilized Processing Method
Injection Molding
430GHU BK400 is a 30% glass fibre reinforced Nylon 6 compound that contains 2% carbon black by weight for robust outdoor weathering performance.
Material Status |
|
| Availability |
|
| Filler / Reinforcement |
- Glass Fiber, 30% Filler by Weight
|
| Additive |
|
| Features |
|
| Processing Method |
|