Teknor Apex Company Sinpolene Polypropylene Homopolymer GPP1640

Description
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 40% Filler by Weight Forms Pellets Processing Method Injection Molding
Description
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 40% Filler by Weight Forms Pellets Processing Method Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Polypropylene Homopolymer - GPP1640 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Polypropylene Homopolymer
GPP1640
Sinpolene Polypropylene Homopolymer GPP1640
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 40% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Glass Fiber, 40% Filler by Weight
Forms
  • Pellets
Processing Method
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number GPP1640
Product Name Sinpolene Polypropylene Homopolymer
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4160A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9600 psi (66190 KPa)
Elongation 420.0 %
View Details
CYCLIC OLEFIN COPOLYMER (COC-MEDICAL) NATURAL PELLETS - 8007S (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Ethylene Copolymer (EEA, EVA, EBAC)
View Details
PEEK Polymer Resin - VICTREX® WG101 - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details