Chemlon 133 GHL contains extra lubrication, this is denoted by the "L" in the grade designation. Material Status
Commercial: Active Availability
Asia Pacific
Europe
North America Filler / Reinforcement
Glass Fiber, 33% Filler by Weight Additive
Heat Stabilizer
Lubricant Features
Good Processability
Good Toughness
Heat Stabilized
High Strength
Lubricated Appearance
Black Forms
Pellets Processing Method
Injection Molding
Chemlon 133 GHL contains extra lubrication, this is denoted by the "L" in the grade designation.
Material Status |
|
| Availability |
|
| Filler / Reinforcement |
- Glass Fiber, 33% Filler by Weight
|
| Additive |
|
| Features |
|
| Appearance |
|
| Forms |
|
| Processing Method |
|