Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 3190

Description
SARLINK® 3190 is a multi-purpose, thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3190 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping. It can be also blow molded into boots and ducts. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Hardness Resilient Uses Profiles Sheet Weatherstripping Automotive Specifications DAIMLERCHRYSLER MSAR 80 Type E Color: Black DAIMLERCHRYSLER MSAR 80 Type E Color: Natural OPEL QK 3526 Type 6 Color: Black OPEL QK 3526 Type 6 Color: Natural PSA Peugeot-Citroën SPA X62 3492 Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding
Description
SARLINK® 3190 is a multi-purpose, thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3190 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping. It can be also blow molded into boots and ducts. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Hardness Resilient Uses Profiles Sheet Weatherstripping Automotive Specifications DAIMLERCHRYSLER MSAR 80 Type E Color: Black DAIMLERCHRYSLER MSAR 80 Type E Color: Natural OPEL QK 3526 Type 6 Color: Black OPEL QK 3526 Type 6 Color: Natural PSA Peugeot-Citroën SPA X62 3492 Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 3190 - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
3190
Sarlink® TPV Thermoplastic Vulcanizate 3190
SARLINK® 3190 is a multi-purpose, thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3190 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping. It can be also blow molded into boots and ducts. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Hardness Resilient Uses Profiles Sheet Weatherstripping Automotive Specifications DAIMLERCHRYSLER MSAR 80 Type E Color: Black DAIMLERCHRYSLER MSAR 80 Type E Color: Natural OPEL QK 3526 Type 6 Color: Black OPEL QK 3526 Type 6 Color: Natural PSA Peugeot-Citroën SPA X62 3492 Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding

SARLINK® 3190 is a multi-purpose, thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3190 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping. It can be also blow molded into boots and ducts.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Fatigue Resistant
  • Good Heat Aging Resistance
  • High Hardness
  • Resilient
Uses
  • Profiles
  • Sheet
  • Weatherstripping
Automotive Specifications
  • DAIMLERCHRYSLER MSAR 80 Type E Color: Black
  • DAIMLERCHRYSLER MSAR 80 Type E Color: Natural
  • OPEL QK 3526 Type 6 Color: Black
  • OPEL QK 3526 Type 6 Color: Natural
  • PSA Peugeot-Citroën SPA X62 3492
Appearance
  • Opaque
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Extrusion
  • Injection Molding
Supplier's Site
APEX® Flexible Polyvinyl Chloride - 3190 - Teknor Apex Company
Pawtucket, RI, USA
APEX® Flexible Polyvinyl Chloride
3190
APEX® Flexible Polyvinyl Chloride 3190
Applications include weather-strip, spline, profiles, "T" moldings. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Hose Profiles Tubing Weatherstripping Appearance Natural Color Opaque Forms Pellets Processing Method Extrusion

Applications include weather-strip, spline, profiles, "T" moldings.


Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • General Purpose
Uses
  • Hose
  • Profiles
  • Tubing
  • Weatherstripping
Appearance
  • Natural Color
  • Opaque
Forms
  • Pellets
Processing Method
  • Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company Teknor Apex Company
Product Category Polymers and Plastic Resins Polymers and Plastic Resins
Product Number 3190 3190
Product Name Sarlink® TPV Thermoplastic Vulcanizate APEX® Flexible Polyvinyl Chloride
Type ExtrusionGrade; MoldingCompound; Thermoplastic ExtrusionGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fluon AH-ETFE Melt Processable Compounds - AH-700 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Chemical System Fluoropolymer
Filler Unfilled
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
CYCLIC OLEFIN COPOLYMER (COC-MEDICAL) NATURAL PELLETS - 8007S (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Ethylene Copolymer (EEA, EVA, EBAC)
View Details