66GF6H is a 30% glass fibre reinforced, heat stabilised nylon 66 that offers good mechanical performance and endurance at elevated service temperatures, coupled with good surface finish and flow. Material Status
Commercial: Active Availability
Europe Filler / Reinforcement
Glass Fiber, 30% Filler by Weight Additive
Heat Stabilizer Features
Good Flow
Good Surface Finish
Heat Stabilized Uses
High Temperature Applications Processing Method
Injection Molding
66GF6H is a 30% glass fibre reinforced, heat stabilised nylon 66 that offers good mechanical performance and endurance at elevated service temperatures, coupled with good surface finish and flow.
Material Status |
|
| Availability |
|
| Filler / Reinforcement |
- Glass Fiber, 30% Filler by Weight
|
| Additive |
|
| Features |
|
| Uses |
- High Temperature Applications
|
| Processing Method |
|