Sinpolene MBW1465 is a polystyrene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polystyrene. With its high pigment loading, Sinpolene MBW1465 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1465 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status
Commercial: Active Availability
Asia Pacific Filler / Reinforcement
Titanium Dioxide, 50% Filler by Weight Uses
Masterbatch
Sheet Appearance
White Forms
Pellets Processing Method
Injection Molding
Sheet Extrusion
Sinpolene MBW1465 is a polystyrene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polystyrene. With its high pigment loading, Sinpolene MBW1465 offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW1465 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness
Material Status |
|
| Availability |
|
| Filler / Reinforcement |
- Titanium Dioxide, 50% Filler by Weight
|
| Uses |
|
| Appearance |
|
| Forms |
|
| Processing Method |
|