Teknor Apex Company Chemlon® Polyamide 6 253-15GHIU

Description
253-15GHIU is a 15% glass fibre reinforced, impact modified nylon 6 that offers good mechanical performance coupled with good surface finish. It is heat & UV stabilised so that the good mechanical performance and surface appearance is maintained when exposed to high service temperature and weathering resistance. Colour change after 2500kJ/m² exposure (SAE J 1960) <3 Delta E Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 15% Filler by Weight Additive Heat Stabilizer Impact Modifier UV Stabilizer Features Good Surface Finish Good Weather Resistance Heat Stabilized Impact Modified Light Stabilized Processing Method Injection Molding
Description
253-15GHIU is a 15% glass fibre reinforced, impact modified nylon 6 that offers good mechanical performance coupled with good surface finish. It is heat & UV stabilised so that the good mechanical performance and surface appearance is maintained when exposed to high service temperature and weathering resistance. Colour change after 2500kJ/m² exposure (SAE J 1960) <3 Delta E Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 15% Filler by Weight Additive Heat Stabilizer Impact Modifier UV Stabilizer Features Good Surface Finish Good Weather Resistance Heat Stabilized Impact Modified Light Stabilized Processing Method Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Chemlon® Polyamide 6 - 253-15GHIU - Teknor Apex Company
Pawtucket, RI, USA
Chemlon® Polyamide 6
253-15GHIU
Chemlon® Polyamide 6 253-15GHIU
253-15GHIU is a 15% glass fibre reinforced, impact modified nylon 6 that offers good mechanical performance coupled with good surface finish. It is heat & UV stabilised so that the good mechanical performance and surface appearance is maintained when exposed to high service temperature and weathering resistance. Colour change after 2500kJ/m² exposure (SAE J 1960) <3 Delta E Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 15% Filler by Weight Additive Heat Stabilizer Impact Modifier UV Stabilizer Features Good Surface Finish Good Weather Resistance Heat Stabilized Impact Modified Light Stabilized Processing Method Injection Molding

253-15GHIU is a 15% glass fibre reinforced, impact modified nylon 6 that offers good mechanical performance coupled with good surface finish. It is heat & UV stabilised so that the good mechanical performance and surface appearance is maintained when exposed to high service temperature and weathering resistance.
Colour change after 2500kJ/m² exposure (SAE J 1960) <3 Delta E


Material Status
  • Commercial: Active
Availability
  • Europe
Filler / Reinforcement
  • Glass Fiber, 15% Filler by Weight
Additive
  • Heat Stabilizer
  • Impact Modifier
  • UV Stabilizer
Features
  • Good Surface Finish
  • Good Weather Resistance
  • Heat Stabilized
  • Impact Modified
  • Light Stabilized
Processing Method
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polyamide and Nylon Resins
Product Number 253-15GHIU
Product Name Chemlon® Polyamide 6
General Types Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
General Types Thermoplastic
Process Type MoldingCompound
Form / Shape Pellets
View Details
TECHNOMELT PA 657 - 8799377358849 - Henkel Corporation - Electronics
Henkel Corporation - Electronics
Specs
General Types Thermoplastic
Process Type MoldingCompound
Form / Shape Pellets
View Details
Specs
General Types Thermoplastic
Process Type CastingResin
Chemical System Polyamide
View Details
Nylon Material - Natural - Nylatech, Inc.
Specs
General Types Thermoplastic
Process Type CastingResin
Chemical System Polyamide
View Details