Teknor Apex Company Datasheets for Molding Compounds and Resins
Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer molding (RTM), and blow molding.
Molding Compounds and Resins: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| MDF863 is a 15% glass fibre reinforced, highly impact modified, flame retarded nylon 6 - suitable for use in sub zero service environments. It contains a RoHS permissible Brominated Flame... | |
| MDFS2 is a 50% glass reinforced nylon 6 that offers excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 50%... | |
| MDM54 is a UL recognised, V-2 rated halogen & phosphorus free flame retarded, mineral filled injection moulding grade of nylon 6, primarily intended for electrical applications. Material Status Commercial: Active... | |
| MDMF31 is a 30% heat stabilised glass fibre and mineral reinforced grade of nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass\Mineral, 30% Filler by Weight Additive... | |
| MDS2 is a 50% glass sphere filled nylon 6 that offers excellent rigidity coupled with minimal distortion. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Bead,... | |
| MDS4 is a 25% glass sphere filled nylon 6 that offers increased rigidity coupled with low distortion. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Bead, 25% Filler... | |
| MDSF1 is a 40% mixed glass fibre and glass sphere filled injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Bead\Glass Fiber, 40%... | |
| MDT10 is a modified nylon 6 that offers ultra high impact strength coupled with good rigidity, with this impact resistance being retained at sub-zero temperatures. The excellent impact performance also... | |
| N60A is a general purpose, unfilled, nucleated and lubricated injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe North America Additive Lubricant Nucleating Agent Features General Purpose... | |
| N66A is a general purpose unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe North America Features General Purpose Uses General Purpose Processing Method Injection Molding... | |
| N66AN is a fast cycling, general purpose unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe North America Features Fast Molding Cycle General Purpose Uses General... | |
| R106/N/50GFS is a 50% glass fibre reinforced nylon 6 that offers excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Oil Resistant Ultra High Molecular Weight Uses Footwear Gaskets Hose Power/Other Tools Seals... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliances Bonding Cell Phones Dental Applications Flexible Grips Handles Knobs Overmolding Power/Other Tools... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Appearance Black Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Appearance Opaque Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Appearance Translucent Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Automotive Specifications CHRYSLER MS-DB590 CPN4844 1 Appearance Black Forms Pellets... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Automotive Specifications CHRYSLER MS-DC243 CPN2457 1 Appearance Opaque Forms Pellets... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Automotive Specifications FORD ESB-M2D246-A3 Appearance Opaque Forms Pellets Processing Method... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Appearance Clear/Transparent Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Appearance Opaque Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DB590 CPN4660 FORD WSB-M4D734-A GM GMW15702 170001... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Automotive Specifications CHRYSLER PS-7000 1 Appearance Opaque Forms Pellets Processing... | |
| Material Status Commercial: Active Availability Asia Pacific Features Ethylene Oxide Sterilizable Medium Rigidity Uses Medical/Healthcare Applications Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Ethylene Oxide Sterilizable Non-DEHP Plasticizer Uses Medical/Healthcare Applications Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Ethylene Oxide Sterilizable Non-Phthalate Plasticizer Radiation Sterilizable Uses Medical/Healthcare Applications Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Ethylene Oxide Sterilizable Non-Phthalate Plasticizer Uses Medical/Healthcare Applications Non-specific Food Applications Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Good Impact Resistance Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable High Impact Resistance Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Medium Impact Resistance Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Non-Toxic Uses Toys Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Ultra High Impact Resistance Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Flow Good Impact Resistance Uses Fittings Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Good Processability Good Weather Resistance Uses Fittings Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Good Processability Uses Fittings Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Good Weather Resistance Uses Fittings Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Good UV Resistance Medium Impact Resistance Uses Electrical Parts Fittings Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features High Gloss High Impact Resistance Uses Electrical Parts Fittings Agency Ratings NSF 61 Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features High Gloss High Impact Resistance Uses Electrical Parts Fittings Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Medium Flow Medium Impact Resistance Uses Electrical/Electroni c Applications Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Medium Gloss Medium Impact Resistance Uses Electrical Parts Fittings Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Non-Phthalate Plasticizer Radiation Sterilizable Uses Medical/Healthcare Applications Forms Granules Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Ethylene Oxide Sterilizable Uses Connectors Medical/Healthcare Applications Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Ethylene Oxide Sterilizable Uses Medical/Healthcare Applications Radiation Shielding Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Ethylene Oxide Sterilizable Uses Medical/Healthcare Applications Forms Granules Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Ethylene Oxide Sterilizable Uses Medical/Healthcare Applications Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Flame Retardant Uses Ceiling Panels Profiles RoHS Compliance RoHS Compliant Forms Granules Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Foamable Uses Footwear Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Uses Shrink Wrap Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Flexibility Uses Footwear Forms Granules Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Electrical Parts Fittings Agency Ratings NSF 61 RoHS Compliance RoHS Compliant Forms Granules Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Electrical Parts Fittings Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Electrical Parts Piping Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Electrical Parts Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Fittings Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Fittings RoHS Compliance RoHS Compliant Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features High Flow Uses Electrical Parts Fittings Agency Ratings NSF 61 RoHS Compliance RoHS Compliant Forms Granules Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features High Impact Resistance Uses Electrical Parts Fittings Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features High Impact Resistance Uses Electrical Parts Piping Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features High Impact Resistance Uses Fittings Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features High Impact Resistance Uses Fittings RoHS Compliance RoHS Compliant Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features High Strength Uses Electrical/Electroni c Applications Forms Granules Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features High Strength Uses Electrical/Electroni c Applications Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Low Temperature Impact Resistance Uses Electrical Parts Piping Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Electrical Parts Fittings Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Bottles Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Electrical/Electroni c Applications Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Fittings Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Fittings RoHS Compliance RoHS Compliant Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Non-Phthalate Plasticizer Uses Medical/Healthcare Applications Forms Granules Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Oil Resistant Uses Footwear Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Radiation (Gamma) Resistant Uses Connectors Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Ultra High Impact Resistance Uses Containers Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Ultra High Impact Resistance Uses Fittings Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Talc, 10% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Talc, 20% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Talc, 30% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Talc, 40% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Uses Electrical Parts Fittings RoHS Compliance RoHS Compliant Forms Granules Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Uses Footwear General Purpose Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Uses Footwear Forms Pellets Processing Method Compression Molding | |
| Material Status Commercial: Active Availability Asia Pacific Uses Footwear Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Uses General Purpose Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Uses Hose Forms Pellets Processing Method Injection Molding |
| << Prev |